location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Inflatable Transparent Sea Life Pool Φ2.01m x H53cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Transparent Sea Life Pool Φ2.01m x H53cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51046
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138917642
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101410
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2019 14:06:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Inflatable Transparent Sea Life Pool Φ2.01m x H53cm :
The long product name of Bestway Inflatable Transparent Sea Life Pool Φ2.01m x H53cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TRANSPARENT SEA LIFE POOL
More>>>
Bestway Inflatable Transparent Sea Life Pool Φ2.01m x H53cm:
The official description of Bestway Inflatable Transparent Sea Life Pool Φ2.01m x H53cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TRANSPARENT SEA LIFE POOL
- Safety valves
- Sturdy pre-tested vinyl
- 3 equal rings
- Repair patch included
- Designed water capacity: 937 L (248 gal.)
- Content: One pool, repair patch
- Made in China

Short summary description Bestway Inflatable Transparent Sea Life Pool Φ2.01m x H53cm:
This short summary of the Bestway Inflatable Transparent Sea Life Pool Φ2.01m x H53cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Inflatable Transparent Sea Life Pool Φ2.01m x H53cm, 937 L, Vinyl, Transparent

Long summary description Bestway Inflatable Transparent Sea Life Pool Φ2.01m x H53cm:
This is an auto-generated long summary of Bestway Inflatable Transparent Sea Life Pool Φ2.01m x H53cm based on the first three specs of the first five spec groups.

Bestway Inflatable Transparent Sea Life Pool Φ2.01m x H53cm. Capacity: 937 L. Material: Vinyl, Product colour: Transparent

Features
Material *
Vinyl
Coloration
Pattern
Product colour *
Transparent
Self-locking safety valve
Yes
Country of origin
China
Weight & dimensions
Capacity *
937 L
Weight & dimensions
Diameter
2.01 m
Height
530 mm
Deflated size (W x L)
1870 x 1870 mm
Packaging data
Package type
Full color box
Packaging content
Repair patch included
Yes
Brand Image Product code Product Stock Price from
Bestway Inflatable Transparent Sea Life Pool Φ1.5m x H53cm Bestway Inflatable Transparent Sea Life Pool Φ1.5m x H53cm
(show image)
51045 Inflatable Transparent Sea Life Pool Φ1.5m x H53cm