location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway InflatableMulti-Colored Pool Φ1.83m x H61cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
InflatableMulti-Colored Pool Φ1.83m x H61cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51038
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138950069
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2018 19:32:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway InflatableMulti-Colored Pool Φ1.83m x H61cm :
The long product name of Bestway InflatableMulti-Colored Pool Φ1.83m x H61cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MULTI-COLORED POOL
More>>>
Bestway InflatableMulti-Colored Pool Φ1.83m x H61cm:
The official description of Bestway InflatableMulti-Colored Pool Φ1.83m x H61cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MULTI-COLORED POOL
- One 3 interconnecting nozzle
- Sturdy pre-tested vinyl
- Sturdy I-beam construction
- Extra wide side walls
- Repair patch included
- Designed water capacity: 775 L 205 gal.)
- Releases pool water with the easy-to-use drain valve!
- Content: One pool, repair patch

Short summary description Bestway InflatableMulti-Colored Pool Φ1.83m x H61cm:
This short summary of the Bestway InflatableMulti-Colored Pool Φ1.83m x H61cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway InflatableMulti-Colored Pool Φ1.83m x H61cm, 775 L, 6 yr(s), Vinyl, Multicolour

Long summary description Bestway InflatableMulti-Colored Pool Φ1.83m x H61cm:
This is an auto-generated long summary of Bestway InflatableMulti-Colored Pool Φ1.83m x H61cm based on the first three specs of the first five spec groups.

Bestway InflatableMulti-Colored Pool Φ1.83m x H61cm. Capacity: 775 L. Recommended age (min): 6 yr(s), Material: Vinyl, Product colour: Multicolour

Features
Material *
Vinyl
Product colour *
Multicolour
Recommended age (min) *
6 yr(s)
Extra wide walls
Yes
Weight & dimensions
Capacity *
775 L
Diameter
183 cm
Height
610 mm
Deflated size (W x L)
1750 x 1750 mm
Thickness
0.32 mm
Packaging data
Package type
Box
Package width
400 mm
Package depth
125 mm
Package height
393 mm
Package volume
48000 cm³
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
48 pc(s)
Minimum order quantity
2 pc(s)
Brand Image Product code Product Stock Price from
JILONG

JILONG JL017396NPF kiddie pool
(show image)
JL017396NPF JL017396NPF 0.00
(excl. VAT)
0 (incl. VAT)