location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA TK-1140 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TK-1140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1T02ML0NL0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054629279533 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jan 2024 14:31:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA TK-1140 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 7200 pages
  • - Laser printing
  • - 1 pc(s)
Long product name KYOCERA TK-1140 toner cartridge 1 pc(s) Original Black :
The long product name of KYOCERA TK-1140 toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TK-1140, 7200 p, black
More>>>
KYOCERA TK-1140 toner cartridge 1 pc(s) Original Black:
The official description of KYOCERA TK-1140 toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kyocera, characterized by originality and high quality, constantly creates new value to facilitate human progress.

Kyocera pursues excellence while adhering to universal principles. We develop unique technologies and apply our vision to create valuable products that markets continually seek.

Short summary description KYOCERA TK-1140 toner cartridge 1 pc(s) Original Black:
This short summary of the KYOCERA TK-1140 toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA TK-1140, 7200 pages, Black, 1 pc(s)

Long summary description KYOCERA TK-1140 toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of KYOCERA TK-1140 toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

KYOCERA TK-1140. Black toner page yield: 7200 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
FS-1035MFP/DP, FS-1135MFP, ECOSYS M2035dn, ECOSYS M2535dn
Quantity per pack *
1 pc(s)
Black toner page yield *
7200 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Kyocera
OEM code
TK-1140
Product colour
Black
Weight & dimensions
Width
85 mm
Depth
28 mm
Height
10 mm
Packaging data
Package type
Box
Other features
Print technology
Laser printing
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
KYOCERA TK-140 toner cartridge 1 pc(s) Original Black KYOCERA TK-140 toner cartridge 1 pc(s) Original Black
(show image)
1T02H50EUC TK-140 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-1170 toner cartridge 1 pc(s) Original Black KYOCERA TK-1170 toner cartridge 1 pc(s) Original Black
(show image)
1T02S50NL0 TK-1170 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-560M toner cartridge 1 pc(s) Original Magenta KYOCERA TK-560M toner cartridge 1 pc(s) Original Magenta
(show image)
1T02HNBEU0 TK-560M 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-550K toner cartridge 1 pc(s) Original Black KYOCERA TK-550K toner cartridge 1 pc(s) Original Black
(show image)
1T02HM0EU0 TK-550K 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-550M toner cartridge 1 pc(s) Original Magenta KYOCERA TK-550M toner cartridge 1 pc(s) Original Magenta
(show image)
1T02HMBEU0 TK-550M 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-360 toner cartridge Original Black KYOCERA TK-360 toner cartridge Original Black
(show image)
1T02J20EUC TK-360 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-17 toner cartridge Original Black KYOCERA TK-17 toner cartridge Original Black
(show image)
1T02BX0EU0 TK-17 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-320 toner cartridge Original Black KYOCERA TK-320 toner cartridge Original Black
(show image)
1T02F90EUC TK-320 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-17 toner cartridge 1 pc(s) Original Black KYOCERA TK-17 toner cartridge 1 pc(s) Original Black
(show image)
0T2BX0EU TK-17 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-18 toner cartridge Original Black KYOCERA TK-18 toner cartridge Original Black
(show image)
370QB0KX TK-18 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)