DELL logo

DELL 400-ALDU internal hard drive 6 TB 7200 RPM SAS

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128694
Info modified on:
06 Nov 2020, 09:49:08
Long product name DELL 400-ALDU internal hard drive 6 TB 7200 RPM SAS:

6 TB HDD SAS, 7200 RPM

DELL 400-ALDU internal hard drive 6 TB 7200 RPM SAS:

Increase the storage capacity of your system with the 6 TB Hard Drive from Dell. Offering a rotational speed of 7200 RPM, this drive provides fast disk access. Featuring SAS interface, this hard drive delivers enhanced data transfer speeds

Compatibility
This product is compatible with the following systems:
- PowerEdge M520
- PowerEdge M620
- PowerEdge R420
- PowerEdge R430
- PowerEdge R520
- PowerEdge R530
- PowerEdge R620
- PowerEdge R630
- PowerEdge R720
- PowerEdge R720XD
- PowerEdge R920
- PowerEdge T420
- PowerEdge T430

Short summary description DELL 400-ALDU internal hard drive 6 TB 7200 RPM SAS:

DELL 400-ALDU, 6 TB, 7200 RPM, SAS

Long summary description DELL 400-ALDU internal hard drive 6 TB 7200 RPM SAS:

DELL 400-ALDU. HDD capacity: 6 TB, HDD speed: 7200 RPM, Interface: SAS

Specs
Recommended products
Distributors
Loading...
Disclaimer DELL 400-ALDU internal hard drive 6 TB 7200 RPM SAS 400-ALDU:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.