location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Inflatable Transparent Airbed Deluxe Comfort 1.83m x 76cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Transparent Airbed Deluxe Comfort 1.83m x 76cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44013
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138967807
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Aug 2020 18:50:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Inflatable Transparent Airbed Deluxe Comfort 1.83m x 76cm :
The long product name of Bestway Inflatable Transparent Airbed Deluxe Comfort 1.83m x 76cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DELUXE COMFORT TRANSPARENT MAT
More>>>
Bestway Inflatable Transparent Airbed Deluxe Comfort 1.83m x 76cm:
The official description of Bestway Inflatable Transparent Airbed Deluxe Comfort 1.83m x 76cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DELUXE COMFORT TRANSPARENT MAT
- Safety valves
- Sturdy pre-tested vinyl
- 2 air chambers
- Contoured pillow design
- Repair patch included
- Content: One air mat, repair patch

Short summary description Bestway Inflatable Transparent Airbed Deluxe Comfort 1.83m x 76cm:
This short summary of the Bestway Inflatable Transparent Airbed Deluxe Comfort 1.83m x 76cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Inflatable Transparent Airbed Deluxe Comfort 1.83m x 76cm, Blue, Orange, Transparent, Yellow, Floating mattress, Vinyl, 90 kg, 630 mm, 1640 mm

Long summary description Bestway Inflatable Transparent Airbed Deluxe Comfort 1.83m x 76cm:
This is an auto-generated long summary of Bestway Inflatable Transparent Airbed Deluxe Comfort 1.83m x 76cm based on the first three specs of the first five spec groups.

Bestway Inflatable Transparent Airbed Deluxe Comfort 1.83m x 76cm. Product colour: Blue, Orange, Transparent, Yellow, Product type: Floating mattress, Material: Vinyl. Width: 630 mm, Length: 1640 mm, Height: 180 mm. Package width: 280 mm, Package depth: 270 mm, Package height: 26 mm. Products per pallet: 864 pc(s), Minimum order quantity: 12 pc(s)

Features
Product colour *
Blue, Orange, Transparent, Yellow
Material *
Vinyl
Product type *
Floating mattress
Maximum load weight
90 kg
Chambers quantity
2
Built-in pillow
Yes
Self-locking safety valve
Yes
Intrastat code
39269097
Weight & dimensions
Width
630 mm
Length
1640 mm
Height
180 mm
Weight
737 g
Weight & dimensions
Deflated size (W x L)
1830 x 760 mm
Thickness
0.2 mm
Packaging data
Package width
280 mm
Package depth
270 mm
Package height
26 mm
Package volume
28000 cm³
Package type
Blister
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
864 pc(s)
Minimum order quantity
12 pc(s)