location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Inflatable Surf Rider 1.68m x 68.5cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Surf Rider 1.68m x 68.5cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42020
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138940206
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2019 16:20:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Inflatable Surf Rider 1.68m x 68.5cm :
The long product name of Bestway Inflatable Surf Rider 1.68m x 68.5cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SURF RIDER
More>>>
Bestway Inflatable Surf Rider 1.68m x 68.5cm:
The official description of Bestway Inflatable Surf Rider 1.68m x 68.5cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SURF RIDER
- Safety valves
- Sturdy pre-tested vinyl
- Heavy-duty handles
- See-thru window
- Repair patch included
- Content: One surf rider, repair patch

Short summary description Bestway Inflatable Surf Rider 1.68m x 68.5cm:
This short summary of the Bestway Inflatable Surf Rider 1.68m x 68.5cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Inflatable Surf Rider 1.68m x 68.5cm, Vinyl, Multicolour

Long summary description Bestway Inflatable Surf Rider 1.68m x 68.5cm:
This is an auto-generated long summary of Bestway Inflatable Surf Rider 1.68m x 68.5cm based on the first three specs of the first five spec groups.

Bestway Inflatable Surf Rider 1.68m x 68.5cm. Proper use: Pool, Handle(s), Safety valve, Material: Vinyl, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Vinyl
Proper use
Pool
Handle(s)
Yes
Safety valve
Yes
Weight & dimensions
Width
560 mm
Weight & dimensions
Height
220 mm
Length
1580 mm
Deflated size (W x L)
1680 x 685 mm
Packaging data
Package type
Full color box
Packaging content
Inflatable repair kit included
Yes
Brand Image Product code Product Stock Price from
Bestway Inflatable Animated Surf Rider 99cm x 51cm Bestway Inflatable Animated Surf Rider 99cm x 51cm
(show image)
42008 Inflatable Animated Surf Rider 99cm x 51cm