location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Inflatable Arm Bands 19cm x 19cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Arm Bands 19cm x 19cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32106
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138914191
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2019 22:50:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Inflatable Arm Bands 19cm x 19cm :
The long product name of Bestway Inflatable Arm Bands 19cm x 19cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ARMBANDS
More>>>
Bestway Inflatable Arm Bands 19cm x 19cm:
The official description of Bestway Inflatable Arm Bands 19cm x 19cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ARMBANDS
- Safety valves
- Sturdy pre-tested vinyl
- 2 air chambers
- Content: One pair of armbands
- Made in China

Short summary description Bestway Inflatable Arm Bands 19cm x 19cm:
This short summary of the Bestway Inflatable Arm Bands 19cm x 19cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Inflatable Arm Bands 19cm x 19cm, Red, Swim armbands, Pattern, Vinyl, China, 165 mm

Long summary description Bestway Inflatable Arm Bands 19cm x 19cm:
This is an auto-generated long summary of Bestway Inflatable Arm Bands 19cm x 19cm based on the first three specs of the first five spec groups.

Bestway Inflatable Arm Bands 19cm x 19cm. Product colour: Red, Product type: Swim armbands, Coloration: Pattern. Width: 165 mm, Depth: 125 mm, Height: 165 mm. Package type: Polybag with insert card

Features
Product colour *
Red
Coloration *
Pattern
Material *
Vinyl
Product type *
Swim armbands
Chambers quantity
2
Self-locking safety valve
Yes
Country of origin
China
Weight & dimensions
Width
165 mm
Depth
125 mm
Height
165 mm
Deflated size (W x L)
190 x 190 mm
Packaging data
Package type
Polybag with insert card