location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Underwater Adhesive Repair Patch 42,3cm2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Underwater Adhesive Repair Patch 42,3cm2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62091
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138926934 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:10:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Underwater Adhesive Repair Patch 42,3cm2 :
The long product name of Bestway Underwater Adhesive Repair Patch 42,3cm2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UNDERWATER ADHESIVE REPAIR PATCH
More>>>
Bestway Underwater Adhesive Repair Patch 42,3cm2:
The official description of Bestway Underwater Adhesive Repair Patch 42,3cm2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

UNDERWATER ADHESIVE REPAIR PATCH
- 10 pcs included
- 6.55 sq. in. 42.3cm2 stick-on patches

Short summary description Bestway Underwater Adhesive Repair Patch 42,3cm2:
This short summary of the Bestway Underwater Adhesive Repair Patch 42,3cm2 data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Underwater Adhesive Repair Patch 42,3cm2, Patch, Multicolour, 10 pc(s), 42.3 cm², 32 g, 220 mm

Long summary description Bestway Underwater Adhesive Repair Patch 42,3cm2:
This is an auto-generated long summary of Bestway Underwater Adhesive Repair Patch 42,3cm2 based on the first three specs of the first five spec groups.

Bestway Underwater Adhesive Repair Patch 42,3cm2. Product type: Patch, Product colour: Multicolour, Number of pieces: 10 pc(s). Weight: 32 g, Package width: 220 mm, Package depth: 230 mm. Package type: Blister. Minimum order quantity: 36 pc(s), Products per pallet: 5544 pc(s)

Features
Product type *
Patch
Product colour
Multicolour
Number of pieces
10 pc(s)
Patch size
42.3 cm²
Intrastat code
39199080
Interleaved Two of Five (ITF-14)
86941607307560
Weight & dimensions
Weight
32 g
Weight & dimensions
Package width
220 mm
Package depth
230 mm
Package height
5 mm
Package volume
9000 cm³
Packaging content
Package type
Blister
Logistics data
Minimum order quantity
36 pc(s)
Products per pallet
5544 pc(s)