location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Inflatable Tropical Swim Vest 41cm x 30cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Tropical Swim Vest 41cm x 30cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32069
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138929713 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Inflatable Tropical Swim Vest 41cm x 30cm :
The long product name of Bestway Inflatable Tropical Swim Vest 41cm x 30cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TROPICAL SWIM VEST
More>>>
Bestway Inflatable Tropical Swim Vest 41cm x 30cm:
The official description of Bestway Inflatable Tropical Swim Vest 41cm x 30cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TROPICAL SWIM VEST
- Safety valves
- Sturdy pre-tested vinyl
- 2 quick release adjustable buckles
- 2 air chambers
- Content: One swim vest

Short summary description Bestway Inflatable Tropical Swim Vest 41cm x 30cm:
This short summary of the Bestway Inflatable Tropical Swim Vest 41cm x 30cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Inflatable Tropical Swim Vest 41cm x 30cm, Yellow, Swim vest, Pattern, 3 yr(s), 6 yr(s), 300 mm

Long summary description Bestway Inflatable Tropical Swim Vest 41cm x 30cm:
This is an auto-generated long summary of Bestway Inflatable Tropical Swim Vest 41cm x 30cm based on the first three specs of the first five spec groups.

Bestway Inflatable Tropical Swim Vest 41cm x 30cm. Product colour: Yellow, Product type: Swim vest, Coloration: Pattern. Width: 300 mm, Height: 410 mm, Weight: 164 g. Package width: 288 mm, Package depth: 168 mm, Package height: 12 mm. Products per pallet: 1764 pc(s), Minimum order quantity: 24 pc(s)

Features
Product colour *
Yellow
Coloration *
Pattern
Product type *
Swim vest
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Chambers quantity
2
Safety valve
Yes
Intrastat code
95062900
Weight & dimensions
Width
300 mm
Weight & dimensions
Height
410 mm
Weight
164 g
Packaging data
Package width
288 mm
Package depth
168 mm
Package height
12 mm
Package volume
15000 cm³
Package type
Blister
Logistics data
Products per pallet
1764 pc(s)
Minimum order quantity
24 pc(s)