location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Inflatable Beach Ball 41cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Beach Ball 41cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31020
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138900019
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103054
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2019 16:07:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Inflatable Beach Ball 41cm :
The long product name of Bestway Inflatable Beach Ball 41cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BEACH BALL
More>>>
Bestway Inflatable Beach Ball 41cm:
The official description of Bestway Inflatable Beach Ball 41cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BEACH BALL
- Safety valve
- Sturdy pre-tested vinyl
- Content: One beach ball
- Made in China

Short summary description Bestway Inflatable Beach Ball 41cm:
This short summary of the Bestway Inflatable Beach Ball 41cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Inflatable Beach Ball 41cm, Vinyl, Multicolour

Long summary description Bestway Inflatable Beach Ball 41cm:
This is an auto-generated long summary of Bestway Inflatable Beach Ball 41cm based on the first three specs of the first five spec groups.

Bestway Inflatable Beach Ball 41cm. Proper use: Pool, Safety valve, Material: Vinyl, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Vinyl
Proper use
Pool
Safety valve
Yes
Country of origin
China
Weight & dimensions
Diameter
28 cm
Deflated size (W x L)
410 x 150 mm
Packaging data
Package type
Polybag with insert card