location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Fundive Mask & Snorkel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fundive Mask & Snorkel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24018
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138914788 show
Category: Diving Masks Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:17:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Fundive Mask & Snorkel :
The long product name of Bestway Fundive Mask & Snorkel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FUNDIVE MASK & SNORKEL
More>>>
Bestway Fundive Mask & Snorkel:
The official description of Bestway Fundive Mask & Snorkel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FUNDIVE MASK & SNORKEL
- Polycarbonate lens
- Double feathered edge skirt for precision leak-resistant fit
- Fully adjustable head strap
- Soft, comfort-fit snorkel mouthpiece
- Content: One mask, one snorkel
- Made in China

Short summary description Bestway Fundive Mask & Snorkel:
This short summary of the Bestway Fundive Mask & Snorkel data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Fundive Mask & Snorkel, Child, Full face mask, Freediving, Polycarbonate, Blue, Green, 3 yr(s)

Long summary description Bestway Fundive Mask & Snorkel:
This is an auto-generated long summary of Bestway Fundive Mask & Snorkel based on the first three specs of the first five spec groups.

Bestway Fundive Mask & Snorkel. Recommended age group: Child, Construction: Full face mask, Suitable for: Freediving. Weight: 218 g, Package width: 195 mm, Package depth: 395 mm. Package type: Blister. Minimum order quantity: 12 pc(s), Products per pallet: 288 pc(s)

Features
Recommended age (min)
3 yr(s)
Recommended age (max)
6 yr(s)
Number of lenses
2
Lens material *
Polycarbonate
Product colour *
Blue, Green
Recommended age group *
Child
Snorkel tube included *
Yes
Construction *
Full face mask
Suitable for *
Freediving
Adjustable strap
Yes
Dual mask skirt
Yes
Country of origin
China
Features
Intrastat code
95062900
Technical details
Package volume
44000 cm³
Weight & dimensions
Weight
218 g
Package width
195 mm
Package depth
395 mm
Package height
75 mm
Packaging content
Package type
Blister
Logistics data
Minimum order quantity
12 pc(s)
Products per pallet
288 pc(s)
Country Distributor
Belgium 2 distributor(s)