location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Pool Hose 3m/32mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pool Hose 3m/32mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58369 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138928372
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Pool Hose 3m/32mm :
The long product name of Bestway Pool Hose 3m/32mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HOSE
More>>>
Bestway Pool Hose 3m/32mm:
The official description of Bestway Pool Hose 3m/32mm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HOSE
- 3m 9.8’) long, 32mm 1.25’’) diameter
- Suitable for filter pumps, sand filters, heaters and chlorinators that use 32mm 1.25’’) hoses
Contents: One hose

Short summary description Bestway Pool Hose 3m/32mm:
This short summary of the Bestway Pool Hose 3m/32mm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Pool Hose 3m/32mm, Pool hose, White, 3.2 cm, 3 m, 630 g, 1 pc(s)

Long summary description Bestway Pool Hose 3m/32mm:
This is an auto-generated long summary of Bestway Pool Hose 3m/32mm based on the first three specs of the first five spec groups.

Bestway Pool Hose 3m/32mm. Product type: Pool hose, Product colour: White, Hose diameter: 3.2 cm. Weight: 630 g. Quantity per pack: 1 pc(s), Package type: Box, Package width: 740 mm. Minimum order quantity: 6 pc(s), Products per pallet: 36 pc(s)

Features
Product type *
Pool hose
Product colour
White
Hose diameter
3.2 cm
Hose length
3 m
Intrastat code
39173900
Weight & dimensions
Weight
630 g
Packaging data
Quantity per pack
1 pc(s)
Package type
Box
Package width
740 mm
Package depth
320 mm
Package height
40 mm
Package volume
67000 cm³
Logistics data
Minimum order quantity
6 pc(s)
Products per pallet
36 pc(s)
Country Distributor
Deutschland 1 distributor(s)