Bestway logo

Bestway Cleancast Skimmer Set

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142380
Info modified on:
14 Mar 2024, 19:49:36
Long product name Bestway Cleancast Skimmer Set:

CLEANCAST SKIMMER SET

Bestway Cleancast Skimmer Set:

CLEANCAST SKIMMER SET
- Durable mesh netting
- Lightweight, extensible, 2-segmented aluminum shaft
Content: One skimmer

Short summary description Bestway Cleancast Skimmer Set:

Bestway Cleancast Skimmer Set, Pool hand skimmer, Blue, White, 405 g, 1 pc(s), Blister, 300 mm

Long summary description Bestway Cleancast Skimmer Set:

Bestway Cleancast Skimmer Set. Product type: Pool hand skimmer, Product colour: Blue, White. Weight: 405 g. Quantity per pack: 1 pc(s), Package type: Blister, Package width: 300 mm. Minimum order quantity: 12 pc(s), Products per pallet: 288 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.