location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Pool Heater

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pool Heater
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58259 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138919028
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 317846
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 15:51:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Pool Heater :
The long product name of Bestway Pool Heater. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

POOL HEATER
More>>>
Bestway Pool Heater:
The official description of Bestway Pool Heater as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

POOL HEATER
- Increases the swimming pool water temperature by approximately 0.5-1.5°C/h 1-3°F/h) depending on total water volume
- Maximum heater output: 40°C 104°F)
- Compatible with:
- Swimming pools: 4.57m 15’) and smaller
- Swimming pool water volume: 1,520 ~ 17,000 L 400 ~ 4,500gal.)
- Filter pump/Sand filter flow rate: 3,785 L/h 1,000 gal/h) and below 3,785 L/h 1,000 gal/h)
Content: One pool heater

Short summary description Bestway Pool Heater:
This short summary of the Bestway Pool Heater data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Pool Heater, Electric heater, Grey, 1520 L, 17000 L, 1.5 °C/h, 40 °C

Long summary description Bestway Pool Heater:
This is an auto-generated long summary of Bestway Pool Heater based on the first three specs of the first five spec groups.

Bestway Pool Heater. Product type: Electric heater, Product colour: Grey, Pool capacity (min): 1520 L. Maximum heating capacity: 1.5 °C/h, Maximum output water temperature: 40 °C, Maximum flow rate: 3785 l/h. Weight: 5.2 kg. Quantity per pack: 1 pc(s), Package type: Box, Package width: 480 mm. Minimum order quantity: 4 pc(s), Products per pallet: 24 pc(s)

Features
Product type *
Electric heater
Product colour
Grey
Pool capacity (min)
1520 L
Pool capacity (max)
17000 L
Intrastat code
85161080
Performance
Maximum heating capacity
1.5 °C/h
Maximum output water temperature
40 °C
Maximum flow rate
3785 l/h
Weight & dimensions
Weight
5.2 kg
Packaging data
Quantity per pack
1 pc(s)
Package type
Box
Package width
480 mm
Package depth
245 mm
Package height
290 mm
Package volume
157000 cm³
Logistics data
Minimum order quantity
4 pc(s)
Products per pallet
24 pc(s)
Country Distributor
Deutschland 1 distributor(s)