location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Goggle Sunrays

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Goggle Sunrays
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21048
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138914597 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Goggle Sunrays :
The long product name of Bestway Goggle Sunrays. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SUNRAYS
More>>>
Bestway Goggle Sunrays:
The official description of Bestway Goggle Sunrays as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SUNRAYS
- Soft comfort-fit eyecups
- Clear-view lenses
- Fully adjustable nose bridge and silicone head strap
- Content: One pair of goggles
- Made in China

Short summary description Bestway Goggle Sunrays:
This short summary of the Bestway Goggle Sunrays data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Goggle Sunrays, Unisex, Blue, Orange, Yellow, Transparent, White, Silicone, Junior

Long summary description Bestway Goggle Sunrays:
This is an auto-generated long summary of Bestway Goggle Sunrays based on the first three specs of the first five spec groups.

Bestway Goggle Sunrays. Suitable for: Unisex, Frame colour: Blue, Orange, Yellow, Lens colour: Transparent. Weight: 47 g. Minimum order quantity: 12 pc(s), Products per pallet: 2016 pc(s). Package width: 185 mm, Package depth: 150 mm, Package height: 32 mm

Features
Age
Junior
Recommended age (min)
7 yr(s)
Frame colour *
Blue, Orange, Yellow
Lens colour *
Transparent
Strap colour *
White
Strap material *
Silicone
Adjustable goggle strap
Yes
Adjustable nose bridge
Yes
Suitable for *
Unisex
Country of origin
China
Intrastat code
90049010
Weight & dimensions
Weight
47 g
Logistics data
Minimum order quantity
12 pc(s)
Products per pallet
2016 pc(s)
Packaging data
Package width
185 mm
Package depth
150 mm
Package height
32 mm
Package type
Blister
Package volume
12000 cm³