location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Flowclear Angler Pool Vacuum Cleaner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flowclear Angler Pool Vacuum Cleaner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58282 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138914962
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Flowclear Angler Pool Vacuum Cleaner :
The long product name of Bestway Flowclear Angler Pool Vacuum Cleaner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Flowclear Angler Pool Vacuum Cleaner
More>>>
Bestway Flowclear Angler Pool Vacuum Cleaner:
The official description of Bestway Flowclear Angler Pool Vacuum Cleaner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pool maintenance is a breeze with the Flowclear Angler Pool Vacuum Cleaner. This cleaning tool connects to your filter pump and uses that power to suction debris off the floor of your pool and back into the pump. This helps you keep your pool sparkling clean with minimal effort. Easily control the movement of the vacuum across the bottom of your pool by attaching any pole with an inner diameter of 30 mm / 1.2 in. (not included) to customize the vacuum to your pool’s specific size. The Angler Pool Vacuum Cleaner also features brushes around the edges that will remove algae and grime from the pool floor. The smaller size of the vacuum head allows you to clean the hard-to-reach corners and areas of your pool where dirt and debris tends to build up. An easy cleaning solution for your above or in-ground pool, the Flowclear Angler Pool Vacuum will help you keep it in pristine condition summer after summer.

Short summary description Bestway Flowclear Angler Pool Vacuum Cleaner:
This short summary of the Bestway Flowclear Angler Pool Vacuum Cleaner data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Flowclear Angler Pool Vacuum Cleaner, Vacuum head, Blue, White, 280 mm, 110 mm, 135 mm, 770 g

Long summary description Bestway Flowclear Angler Pool Vacuum Cleaner:
This is an auto-generated long summary of Bestway Flowclear Angler Pool Vacuum Cleaner based on the first three specs of the first five spec groups.

Bestway Flowclear Angler Pool Vacuum Cleaner. Product type: Vacuum head, Product colour: Blue, White. Length: 280 mm, Width: 110 mm, Height: 135 mm. Package type: Blister, Package width: 280 mm, Package depth: 235 mm. Quantity per pack: 1 pc(s). Products per shipping (inner) case: 12 pc(s), Master (outer) case length: 760 mm, Master (outer) case width: 295 mm

Features
Product type *
Vacuum head
Product colour
Blue, White
Technical details
Master (outer) case GTIN (EAN/UPC)
66942138914964
Weight & dimensions
Length
280 mm
Width
110 mm
Height
135 mm
Weight
770 g
Packaging data
Package type
Blister
Packaging data
Package width
280 mm
Package depth
235 mm
Package height
110 mm
Package weight
792 g
Packaging content
Quantity per pack
1 pc(s)
Logistics data
Products per shipping (inner) case
12 pc(s)
Master (outer) case length
760 mm
Master (outer) case width
295 mm
Master (outer) case height
245 mm
Brand Image Product code Product Stock Price from
Pool Improve

Pool Improve PVH10CS pond/pool vacuum accessory Vacuum head
(show image)
PVH10CS PVH10CS
Gre

Gre 7025041117 Vacuum head
(show image)
777584 (CN) 7025041117
Pool Improve

Pool Improve PB16CB pond/pool vacuum accessory Vacuum head
(show image)
PB16CB PB16CB
Country Distributor
Deutschland 1 distributor(s)
Belgium 2 distributor(s)