location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Pool Aquabroom

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pool Aquabroom
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58280 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138914948 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 15:51:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Pool Aquabroom :
The long product name of Bestway Pool Aquabroom. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AQUABROOM
More>>>
Bestway Pool Aquabroom:
The official description of Bestway Pool Aquabroom as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

AQUABROOM
- Compatible with pool cleaning poles that are 30mm (1.2”) (inner diameter)
- Quickly remove algae and grime from pool walls and pool floor
- Curved brushes to clean corners
Content: One broom
Made in China

Short summary description Bestway Pool Aquabroom:
This short summary of the Bestway Pool Aquabroom data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Pool Aquabroom, Broom head, Blue, 3 cm, China, 250 g, 1 pc(s)

Long summary description Bestway Pool Aquabroom:
This is an auto-generated long summary of Bestway Pool Aquabroom based on the first three specs of the first five spec groups.

Bestway Pool Aquabroom. Product type: Broom head, Product colour: Blue, Compatible pole diameter: 3 cm. Weight: 250 g. Quantity per pack: 1 pc(s), Package type: Blister, Package width: 450 mm. Minimum order quantity: 12 pc(s), Products per pallet: 100 pc(s)

Features
Product type *
Broom head
Product colour
Blue
Compatible pole diameter
3 cm
Country of origin
China
Intrastat code
96039099
Interleaved Two of Five (ITF-14)
66942138983069
Weight & dimensions
Weight
250 g
Packaging data
Quantity per pack
1 pc(s)
Package type
Blister
Package width
450 mm
Package depth
120 mm
Package height
140 mm
Package volume
31000 cm³
Logistics data
Minimum order quantity
12 pc(s)
Products per pallet
100 pc(s)
Brand Image Product code Product Stock Price from
Gre

Gre GFL5 pool part/accessory Cleaning glove
(show image)
GFL5 GFL5
Gre

Gre 90184 (CN) pool part/accessory Skimmer head
(show image)
90184 (CN) 90184 (CN)
Bestway Pool Cleancast Skimmer Bestway Pool Cleancast Skimmer
(show image)
58277 Pool Cleancast Skimmer
Country Distributor
Deutschland 1 distributor(s)