Bestway logo

Bestway Disney - Princess Inflatable Family Pool 2.01m x 1.5m x 51cm

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201150
Info modified on:
17 Jul 2020, 10:22:20
Long product name Bestway Disney - Princess Inflatable Family Pool 2.01m x 1.5m x 51cm:

FAMILY POOL

Bestway Disney - Princess Inflatable Family Pool 2.01m x 1.5m x 51cm:

FAMILY POOL
- Two 3 interconnecting nozzles
- Sturdy pre-tested vinyl
- Sturdy I-beam construction
- Extra wide side walls
- 2 equal rings
- Heavy-duty repair patch included
- Designed water capacity: 450 L 119 gal.)
- Releases pool water with the easy-to-use drain valve
- Contents: One pool, repair patch

Short summary description Bestway Disney - Princess Inflatable Family Pool 2.01m x 1.5m x 51cm:

Bestway Disney - Princess Inflatable Family Pool 2.01m x 1.5m x 51cm, 450 L, 6 yr(s), Disney, Vinyl, Pink

Long summary description Bestway Disney - Princess Inflatable Family Pool 2.01m x 1.5m x 51cm:

Bestway Disney - Princess Inflatable Family Pool 2.01m x 1.5m x 51cm. Capacity: 450 L. Recommended age (min): 6 yr(s), Theme: Disney, Material: Vinyl, Product colour: Pink

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.