location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Inflatable Comfi Cube

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Comfi Cube
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75046
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138916522 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Inflatable Comfi Cube :
The long product name of Bestway Inflatable Comfi Cube. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

COMFI CUBE
More>>>
Bestway Inflatable Comfi Cube:
The official description of Bestway Inflatable Comfi Cube as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

COMFI CUBE
- Safety valves
- Sturdy l-beam construction
- Comfortable flocked surface
- Removable seat cushion
- Heavy-duty repair patch included
- Content: One chair, repair patch

Short summary description Bestway Inflatable Comfi Cube:
This short summary of the Bestway Inflatable Comfi Cube data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Inflatable Comfi Cube, Single chair, Blue, Orange, Pink, Vinyl, 740 mm, 740 mm, 640 mm

Long summary description Bestway Inflatable Comfi Cube:
This is an auto-generated long summary of Bestway Inflatable Comfi Cube based on the first three specs of the first five spec groups.

Bestway Inflatable Comfi Cube. Type: Single chair, Product colour: Blue, Orange, Pink, Material: Vinyl. Width: 740 mm, Depth: 740 mm, Height: 640 mm. Package width: 250 mm, Package depth: 230 mm, Package height: 100 mm. Minimum order quantity: 6 pc(s), Products per pallet: 180 pc(s)

Features
Type *
Single chair
Product colour *
Blue, Orange, Pink
Material *
Vinyl
Flocked top
Yes
Safety valve
Yes
Removable cushion
Yes
Intrastat code
94018000
Technical details
Package volume
42000 cm³
Weight & dimensions
Width
740 mm
Depth
740 mm
Weight & dimensions
Height
640 mm
Weight
1.58 kg
Packaging data
Package width
250 mm
Package depth
230 mm
Package height
100 mm
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Minimum order quantity
6 pc(s)
Products per pallet
180 pc(s)