location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Pavillo Mondor Camp Mat 2.0m x 66cm x 3cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavillo Mondor Camp Mat 2.0m x 66cm x 3cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68056 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922615
Category: Sleeping Pads Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Pavillo Mondor Camp Mat 2.0m x 66cm x 3cm :
The long product name of Bestway Pavillo Mondor Camp Mat 2.0m x 66cm x 3cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MONDOR CAMP MAT
More>>>
Bestway Pavillo Mondor Camp Mat 2.0m x 66cm x 3cm:
The official description of Bestway Pavillo Mondor Camp Mat 2.0m x 66cm x 3cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MONDOR CAMP MAT
- Fabric: 190T polyester
- Self-inflates with an integrated foam core, simply unroll the mat and it’s ready to use
- Built-in thermal foam offers superior comfort
- Content: One self inflate mat, one carry bag

Short summary description Bestway Pavillo Mondor Camp Mat 2.0m x 66cm x 3cm:
This short summary of the Bestway Pavillo Mondor Camp Mat 2.0m x 66cm x 3cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Pavillo Mondor Camp Mat 2.0m x 66cm x 3cm, Green, Polyester, Thermal foam, 660 mm, 2000 mm, 30 mm, 1.21 kg

Long summary description Bestway Pavillo Mondor Camp Mat 2.0m x 66cm x 3cm:
This is an auto-generated long summary of Bestway Pavillo Mondor Camp Mat 2.0m x 66cm x 3cm based on the first three specs of the first five spec groups.

Bestway Pavillo Mondor Camp Mat 2.0m x 66cm x 3cm. Product colour: Green, Material: Polyester, Thermal foam. Width: 660 mm, Length: 2000 mm, Height: 30 mm. Package width: 125 mm, Package depth: 660 mm, Package height: 125 mm. Minimum order quantity: 1 pc(s), Products per pallet: 108 pc(s)

Features
Product colour *
Green
Material *
Polyester, Thermal foam
Self inflating valve
Yes
Easy to fold
Yes
Intrastat code
39269097
Weight & dimensions
Width *
660 mm
Length *
2000 mm
Height
30 mm
Weight
1.21 kg
Packaging content
Carrying case
Yes
Packaging data
Package width
125 mm
Package depth
660 mm
Package height
125 mm
Package weight
1.48 kg
Package volume
12000 cm³
Package type
Carry bag with header card
Logistics data
Minimum order quantity
1 pc(s)
Products per pallet
108 pc(s)