location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Pavillo Quari Backpack - 65 Liter - Green/Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavillo Quari Backpack - 65 Liter - Green/Grey
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68027
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922103
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Pavillo Quari Backpack - 65 Liter - Green/Grey :
The long product name of Bestway Pavillo Quari Backpack - 65 Liter - Green/Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QUARI 65L BACKPACK
More>>>
Bestway Pavillo Quari Backpack - 65 Liter - Green/Grey:
The official description of Bestway Pavillo Quari Backpack - 65 Liter - Green/Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

QUARI 65L BACKPACK
- Capacity: 65 liters
- Outer fabric: 420D double line Rip-Stop
- Trim fabric: fake nylon disorderly grain
- Separate cell for sleeping bag under main compartment
- Pocket for water bladder water bladder not included)
- Convenient side pockets
- Multiple gear loops and bungee cords for attaching tools and gears
- Sternum strap with emergency whistle
- Hip belt to minimize shoulder weight
- Content: One backpack, one rain cover

Short summary description Bestway Pavillo Quari Backpack - 65 Liter - Green/Grey:
This short summary of the Bestway Pavillo Quari Backpack - 65 Liter - Green/Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Pavillo Quari Backpack - 65 Liter - Green/Grey, Top, Green, Grey, Unisex, Polyester, 65 L, 900 g

Long summary description Bestway Pavillo Quari Backpack - 65 Liter - Green/Grey:
This is an auto-generated long summary of Bestway Pavillo Quari Backpack - 65 Liter - Green/Grey based on the first three specs of the first five spec groups.

Bestway Pavillo Quari Backpack - 65 Liter - Green/Grey. Loading opening: Top. Product main colour: Green, Grey, Gender: Unisex, Material: Polyester. Volume: 65 L, Weight: 900 g, Width: 280 mm. Quantity per pack: 1 pc(s). Package type: Polybag with header card

Design
Loading opening
Top
Features
Gender
Unisex
Material
Polyester
Product main colour *
Green, Grey
Water pouch sleeve
Yes
Gear loop(s)
Yes
Adjustable straps
Yes
Hip belt
Yes
Carrying handle(s)
Yes
Durable buckle
Yes
Features
Rain cover
Yes
Whistle
Yes
Weight & dimensions
Volume *
65 L
Weight *
900 g
Width
280 mm
Depth
330 mm
Height
700 mm
Packaging content
Quantity per pack
1 pc(s)
Packaging data
Package type
Polybag with header card