location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Flocked Aerolax Airbed - Queen - 2.03m x 1.52m x 30cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flocked Aerolax Airbed - Queen - 2.03m x 1.52m x 30cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67464
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138914238 show
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bestway 67464 user manual (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DECLARATION OF CONFORMITY (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway Flocked Aerolax Airbed - Queen - 2.03m x 1.52m x 30cm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double mattress
  • - Material: Vinyl
  • - Built-in air pump
  • - Grey
Long product name Bestway Flocked Aerolax Airbed - Queen - 2.03m x 1.52m x 30cm :
The long product name of Bestway Flocked Aerolax Airbed - Queen - 2.03m x 1.52m x 30cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AEROLAX AIR BED / QUEEN
More>>>
Bestway Flocked Aerolax Airbed - Queen - 2.03m x 1.52m x 30cm:
The official description of Bestway Flocked Aerolax Airbed - Queen - 2.03m x 1.52m x 30cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

AEROLAX AIR BED / QUEEN
- Safety valve
- Sturdy pre-tested vinyl
- Comfortable flocked sleeping surface
- Sturdy I-beam construction
- Great for indoor use
- Built-in pillow
- Built-in 220-240V~electric air pump TUV approved)
- Inflates in 160 seconds
- Travel bag included
- Heavy-duty repair patch included
- Content: One air bed, one travel bag, repair patch

Short summary description Bestway Flocked Aerolax Airbed - Queen - 2.03m x 1.52m x 30cm:
This short summary of the Bestway Flocked Aerolax Airbed - Queen - 2.03m x 1.52m x 30cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Flocked Aerolax Airbed - Queen - 2.03m x 1.52m x 30cm, Double mattress, Built-in air pump

Long summary description Bestway Flocked Aerolax Airbed - Queen - 2.03m x 1.52m x 30cm:
This is an auto-generated long summary of Bestway Flocked Aerolax Airbed - Queen - 2.03m x 1.52m x 30cm based on the first three specs of the first five spec groups.

Bestway Flocked Aerolax Airbed - Queen - 2.03m x 1.52m x 30cm. Type: Double mattress, Product colour: Grey, Material: Vinyl. Width: 1520 mm, Length: 2030 mm, Height: 300 mm. Package width: 390 mm, Package depth: 305 mm, Package height: 145 mm. Purpose: Sleeping. Minimum order quantity: 2 pc(s), Products per pallet: 50 pc(s)

Features
Type *
Double mattress
Product colour *
Grey
Material *
Vinyl
Bottom surface material
Vinyl
Built-in pillow
Yes
Built-in air pump *
Yes
Self-locking safety valve
Yes
Operating time
2.66 min
Flocked top
Yes
Intrastat code
39269092
Interleaved Two of Five (ITF-14)
16942138985549
Weight & dimensions
Width
1520 mm
Length
2030 mm
Weight & dimensions
Height
300 mm
Weight
5.21 kg
Packaging data
Package width
390 mm
Package depth
305 mm
Package height
145 mm
Package volume
41000, 40000
Package type
Box
Packaging content
Storage case
Yes
Repair patch included
Yes
Other features
Purpose
Sleeping
Logistics data
Minimum order quantity
2 pc(s)
Products per pallet
50 pc(s)