location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Sojourna Travel Set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sojourna Travel Set
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67445
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138916058
Category: Travel Pillows Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2019 11:09:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Sojourna Travel Set :
The long product name of Bestway Sojourna Travel Set. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SOJOURNA TRAVEL SET
More>>>
Bestway Sojourna Travel Set:
The official description of Bestway Sojourna Travel Set as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SOJOURNA TRAVEL SET
The Sojourna travel set includes a comfort-form air pillow, sleep shade, and soft earplugs to create a quiet, restful space wherever you go.

Comfort-form air pillow:
- Safety valve
- Sturdy pre-tested vinyl
- Comfort-flocked surface

Sleep shade:
- Outer layer polyester fabric, inner layer sponge.
- Secure elastic head strap
- Blocks out light while allowing air in

Earplugs:
- High elastic polyester
- Shaped to fit the ear soundly and comfortably

Content: One pillow, one shade , one pair of earplugs

Short summary description Bestway Sojourna Travel Set:
This short summary of the Bestway Sojourna Travel Set data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Sojourna Travel Set, Blue, Adults, Vinyl, Full color box, 370 mm, 250 mm

Long summary description Bestway Sojourna Travel Set:
This is an auto-generated long summary of Bestway Sojourna Travel Set based on the first three specs of the first five spec groups.

Bestway Sojourna Travel Set. Product colour: Blue, Recommended age group: Adults, Material: Vinyl. Width: 370 mm, Depth: 250 mm, Height: 130 mm