location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway RX-4000 Raft Inflatable Boat

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX-4000 Raft Inflatable Boat
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61104
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138924558
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway RX-4000 Raft Inflatable Boat :
The long product name of Bestway RX-4000 Raft Inflatable Boat. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RX-4000 RAFT
More>>>
Bestway RX-4000 Raft Inflatable Boat:
The official description of Bestway RX-4000 Raft Inflatable Boat as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

RX-4000 RAFT
- Deflated Size: 2.34m x 1.35m 92” x 53”)
- Inflated Size: 2.23m x 1.10m 88” x 43”)
- Quick inflation/deflation screw valves
- Safety valve
- Sturdy pre-tested vinyl
- 3 air chambers construction
- All around grab rope with built-in grommets
- Inflatable floor for extra comfort
- Sturdy oarlocks
- Oar clasps
- Tow ring
- Oars not included
- Heavy-duty repair patch included
- Content: One boat, repair patch

Short summary description Bestway RX-4000 Raft Inflatable Boat:
This short summary of the Bestway RX-4000 Raft Inflatable Boat data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway RX-4000 Raft Inflatable Boat, Rafting, Raft, Grey, Vinyl, 2 person(s), 190 kg

Long summary description Bestway RX-4000 Raft Inflatable Boat:
This is an auto-generated long summary of Bestway RX-4000 Raft Inflatable Boat based on the first three specs of the first five spec groups.

Bestway RX-4000 Raft Inflatable Boat. Recommended usage: Rafting, Type: Raft, Product colour: Grey. Width: 1100 mm, Length: 2230 mm, Height: 340 mm

Features
Number of persons *
2 person(s)
Recommended usage *
Rafting
Type *
Raft
Maximum weight capacity
190 kg
Product colour *
Grey
Chambers quantity
3
Inflatable floor
Yes
Material *
Vinyl
Tow ring
Yes
Safety valve
Yes
Built-in grommets
Yes
Features
Package type
Full color box
Weight & dimensions
Width
1100 mm
Length
2230 mm
Height
340 mm
Weight
15.4 kg
Deflated size (W x L)
2340 x 1350 mm
Packaging content
Quantity
1
Oar(s) included
No
Repair patch included
Yes