location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Pool+ Shower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pool+ Shower
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58307
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138924107
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jun 2020 16:44:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Pool+ Shower :
The long product name of Bestway Pool+ Shower. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

POOL+ SHOWER
More>>>
Bestway Pool+ Shower:
The official description of Bestway Pool+ Shower as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

POOL+ SHOWER
- Deluxe pool shower
- Super-easy assembly, no tools required!
- Two different shower spray patterns with two separate shower heads
- Corrosion-proof aluminum pole
- Fully adjustable shower height & angle
- Connects to above ground swimming pool ladders and standard garden hoses
- Includes a water valve to regulate water flow
- Includes an adaptor for use with European garden hoses
- Content: One pool shower

Short summary description Bestway Pool+ Shower:
This short summary of the Bestway Pool+ Shower data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Pool+ Shower, Pool shower, Blue, White, Aluminium, Full color box

Long summary description Bestway Pool+ Shower:
This is an auto-generated long summary of Bestway Pool+ Shower based on the first three specs of the first five spec groups.

Bestway Pool+ Shower. Product type: Pool shower, Product colour: Blue, White, Material: Aluminium. Package type: Full color box

Features
Product type *
Pool shower
Product colour
Blue, White
Material
Aluminium
Adjustable water flow
Yes
Ergonomics
Adjustable height
Yes
Adjustable angle
Yes
Packaging data
Package type
Full color box