location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO X956/T Intel® Core™ i5 i5-6500T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X956/T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:X956TP85ABBE
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ESPRIMO X956/T Intel® Core™ i5 i5-6500T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black 90 W
  • - Intel® Core™ i5 i5-6500T 2.5 GHz
  • - Touchscreen 58.4 cm (23") Full HD 1920 x 1080 Matt
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 500 GB Hybrid-HDD
  • - Intel® HD Graphics 530
  • - 2 MP 1920 x 1080 pixels
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Windows 7 Professional 64-bit
Warranty: 3 Years
Long product name Fujitsu ESPRIMO X956/T Intel® Core™ i5 i5-6500T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Wi-Fi 5 (802.11ac) Black :
The long product name of Fujitsu ESPRIMO X956/T Intel® Core™ i5 i5-6500T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Wi-Fi 5 (802.11ac) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-6500T (6M Cache, up to 3.10 GHz), 8GB DDR4 2133MHz, 500GB SSHD, WLAN, Intel HD Graphics 530, Windows 7 Professional 64-bit / Windows 10 Pro
More>>>
Fujitsu ESPRIMO X956/T Intel® Core™ i5 i5-6500T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Wi-Fi 5 (802.11ac) Black:
The official description of Fujitsu ESPRIMO X956/T Intel® Core™ i5 i5-6500T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Wi-Fi 5 (802.11ac) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The sophisticated FUJITSU ESPRIMO X956/T has all the advantages of a PC plus a multi-position 58.4 cm (23-inch) touch display and innovative easy log on features. Achieve significant TCO savings with DeskView and Intel® vPro™ technology and protect confidential data with the latest TPM controller. With the Low Power Active Mode it supports a wide range of new usage scenarios such as telephony and video conferencing.

Human centric
This PC features a 58.4 cm (23-inch) widescreen IPS-panel with an adjustable display providing the ideal working position

Always Available Office PC - stay connected and save power
Innovative Low Power Active Mode and high-efficiency integrated power-supply

Multi-touch operations
Excellent ergonomic operations with multi-touch screen for the next generation user interface

Energy efficiency coupled with high performance
6th generation Intel® Core™ processor family and a power supply with 91% efficiency

Manageability and security
Intel® vPro™ technology (depending on processor) and DeskView manageability tools, integrated TPM and EraseDisk option

Short summary description Fujitsu ESPRIMO X956/T Intel® Core™ i5 i5-6500T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Wi-Fi 5 (802.11ac) Black:
This short summary of the Fujitsu ESPRIMO X956/T Intel® Core™ i5 i5-6500T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO X956/T, 58.4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 500 GB, Windows 7 Professional

Long summary description Fujitsu ESPRIMO X956/T Intel® Core™ i5 i5-6500T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of Fujitsu ESPRIMO X956/T Intel® Core™ i5 i5-6500T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO X956/T. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2.5 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. Built-in camera. Operating system installed: Windows 7 Professional. Product colour: Black

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Full HD
Yes
HD type *
Full HD
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Display brightness
250 cd/m²
Display surface
Matt
Response time
14 ms
Pixel pitch
0.265 x 0.265 mm
Screen shape
Flat
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6500T
Processor cores
4
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
35 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
R0
Bus type
DMI3
Processor codename
Skylake
Processor series
Intel Core i5-6500 Desktop series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR2BZ
Tcase
66 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
2133, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Memory slots
2x DIMM
Memory slots type
SO-DIMM
Memory clock speed
2133 MHz
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
Hybrid-HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD interface
SATA
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card burst frequency
1100 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x1912
Audio
Built-in speaker(s) *
Yes
Audio system
HD
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Camera resolution
1920 x 1080 pixels
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.1
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
DisplayPorts quantity
1
Headphone outputs
1
Microphone in
Yes
USB Sleep-and-Charge
Yes
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® Q170
Trusted Platform Module (TPM)
Yes
BIOS password
Yes
HDD user password
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Recovery operating system
Windows 10 Pro
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2, AVX 2.0, SSE4.1
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
88183
Power
AC adapter power
90 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
554 mm
Depth (with stand)
225 mm
Height (with stand)
433 mm
Weight (with stand)
8.62 kg
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 85%
Certificates
Compliance certificates
RoHS
Certification
WEEE
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Packaging content
Mouse included
No
Keyboard included
Yes
Drivers included
Yes
Manual
Yes
Other features
Storage drive interface
Serial ATA