location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu STYLISTIC Q665 3G Intel® Core™ M 256 GB 29.5 cm (11.6") 8 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
STYLISTIC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q665
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:Q6650M84BTBE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4057185564304
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:02:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu STYLISTIC Q665 3G Intel® Core™ M 256 GB 29.5 cm (11.6") 8 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Tablet PC Black
  • - 29.5 cm (11.6") 1920 x 1080 pixels
  • - Intel® Core™ M M-5Y31 0.9 GHz
  • - 256 GB SSD Card reader integrated
  • - Single camera 5 MP Front camera 2 MP
  • - 3G Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 38 Wh 11.85 h
  • - Windows 8.1 Pro 64-bit
Warranty: 3 Years CAR
Long product name Fujitsu STYLISTIC Q665 3G Intel® Core™ M 256 GB 29.5 cm (11.6") 8 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black :
The long product name of Fujitsu STYLISTIC Q665 3G Intel® Core™ M 256 GB 29.5 cm (11.6") 8 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core M-5Y31 (4M Cache, up to 2.40 GHz), 4GB LPDDR3 1600 MHz, 128GB SSD, 11.6" FHD LED (1920x1080), Intel HD Graphics 5300, WLAN, Bluetooth 4.0, Windows 8.1 Pro 64-bit / Windows 10 Pro
More>>>
Fujitsu STYLISTIC Q665 3G Intel® Core™ M 256 GB 29.5 cm (11.6") 8 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black:
The official description of Fujitsu STYLISTIC Q665 3G Intel® Core™ M 256 GB 29.5 cm (11.6") 8 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FUJITSU Tablet STYLISTIC Q665 is a 2 in 1 that provides the perfect balance of mobility and performance. It is designed to support go-anywhere lifestyles with a fanless, compact design and a toughened glass that protects the 29.5 cm (11.6-inch) anti-glare display on hectic days. Flexible input options like keyboard, pen and touch enable you to handle your business routines most efficiently, the way you prefer. Because productivity is key, it is backed by Ultrabook™ performance, a full-day battery runtime and optional 4G/LTE, while enterprise-grade security options keep your data safe. An attachable keyboard and cradle enhance usability.

Flexible working.
Toughened, anti-glare display with pen and touch input, as well as via the keyboard.

Made for mobility
Full-day battery runtime with fast charging functionality. Combined with on-the-go connectivity like 4G/LTE with GPS, and NFC. Intel® Wireless Display support.

Powerful manageability and security
Optional embedded fingerprint sensor, SmartCard reader, contactless NFC-based SmartCard, TPM, Intel® vPro™ technology, encrypted drives and Kensington® lock slot.

Best office comfort
Common cradle with STYLISTIC Q555 and Q775.

Short summary description Fujitsu STYLISTIC Q665 3G Intel® Core™ M 256 GB 29.5 cm (11.6") 8 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black:
This short summary of the Fujitsu STYLISTIC Q665 3G Intel® Core™ M 256 GB 29.5 cm (11.6") 8 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu STYLISTIC Q665, 29.5 cm (11.6"), 1920 x 1080 pixels, 256 GB, 8 GB, Windows 8.1 Pro, Black

Long summary description Fujitsu STYLISTIC Q665 3G Intel® Core™ M 256 GB 29.5 cm (11.6") 8 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black:
This is an auto-generated long summary of Fujitsu STYLISTIC Q665 3G Intel® Core™ M 256 GB 29.5 cm (11.6") 8 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black based on the first three specs of the first five spec groups.

Fujitsu STYLISTIC Q665. Display diagonal: 29.5 cm (11.6"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 256 GB. Processor frequency: 0.9 GHz, Processor family: Intel® Core™ M, Processor model: M-5Y31. Internal memory: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 753 g. Operating system installed: Windows 8.1 Pro. Product colour: Black

Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1920 x 1080 pixels
LED backlight
Yes
Display brightness
300 cd/m²
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ M
Processor generation
Intel® Core™ m-5xxx
Processor model *
M-5Y31
Processor cores
2
Processor threads
4
Processor boost frequency
2.4 GHz
Processor frequency *
0.9 GHz
Processor cache
4 MB
Processor cache type
L3
Conflict-Free processor
Yes
Graphics & IMC lithography
14 nm
Processor code
SR23G
Processor codename
Broadwell
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor package size
30 x 16.5 mm
Processor series
Intel Core M-5Y Mobile series
Scenario Design Power (SDP)
3.5 W
Stepping
F0
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Tjunction
95 °C
Thermal Design Power (TDP)
4.5 W
Thermal Monitoring Technologies
Yes
Configurable TDP-down frequency
0.6 GHz
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Maximum internal memory
8 GB
Memory clock speed
1600 MHz
Storage
Internal storage capacity *
256 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Maximum memory card size
128 GB
Storage media *
SSD
Graphics
Graphics card family
Intel
Graphics card
HD Graphics 5300
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
5 MP
Auto focus
Yes
Rear camera flash
Yes
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Mobile network generation
3G
Mobile network connection *
Yes
3G standards
UMTS
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Micro HDMI ports quantity
1
Microphone in
Yes
Headphone out
Yes
DC-in jack
Yes
Messaging
E-mail
Yes
Design
Device type *
Tablet PC
Form factor *
Slate
Product colour *
Black
Performance
GPS (satellite)
Yes
Password protection type
BIOS, HDD, Supervisor, User
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Electronic compass
Yes
Position location *
Yes
Security
Fingerprint reader
Yes
Password protection
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Software
Platform *
Windows
Operating system architecture
64-bit
Operating system installed *
Windows 8.1 Pro
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Smart Response Technology
Yes
Intel® Quick Sync Video Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Embedded options available
No
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Enhanced Halt State
Yes
Intel Fast Memory Access
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Identity Protection Technology version
1.00
Intel® Secure Key
Yes
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel® Smart Cache
Yes
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Trusted Execution Technology
No
Intel TSX-NI
No
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® OS Guard
Yes
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
38 Wh
Number of battery cells
3
Battery recharge time
2 h
Battery life (max)
11.85 h
Power
AC adapter power
65 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
19 V
AC adapter output current
3.42 A
Weight & dimensions
Width
294.8 mm
Depth
11.9 mm
Height
192.4 mm
Weight
753 g
Packaging content
AC adapter included
Yes
Certificates
Compliance certificates
RoHS
Certification
GS, CE, WEEE, IT-Eco-Declaration
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Other features
Processor socket
BGA 1234
Processor ARK ID
84666
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:19:57
Uk has collected 8 expert reviews for Fujitsu STYLISTIC Q665 3G Intel® Core™ M 256 GB 29.5 cm (11.6") 8 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
notebookcheck.net
Updated:
2016-11-14 20:19:57
Business tablet. The Stylistic Q665 is primarily aimed at companies. Its configuration and the available accessories are tailored for this group of customers. It will not really be interesting for most private users in view of its high price level (1200 t...
Good bright, high-contrast IPS screen, noiseless operation, SSD, decent battery life, LTE modem...
Bad PWM flickering...
Bottom line Fujitsu's 11.6-inch tablet is aimed at companies, educational institutions and similar organizations. It has enough computing power for routine use. The passively cooled Core M processor enables using the tablet noiselessly. A fast SSD ensures a fast-runn...
83%