location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO P756/E85+ Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P756/E85+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:P0756P85ABBE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4057185562416
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:10:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ESPRIMO P756/E85+ Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 280 W
  • - Intel® Core™ i5 i5-6500 3.2 GHz
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 500 GB Hybrid-HDD
  • - Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: 3 Years
Long product name Fujitsu ESPRIMO P756/E85+ Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Desktop PC Black :
The long product name of Fujitsu ESPRIMO P756/E85+ Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Desktop PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-6500 (6M Cache, up to 3.60 GHz), 8GB DDR4 2133MHz, 500GB SSHD, Gigabit Ethernet, Intel HD Graphics 530, Windows 7 Professional 64-bit / Windows 10 Pro
More>>>
Fujitsu ESPRIMO P756/E85+ Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Desktop PC Black:
The official description of Fujitsu ESPRIMO P756/E85+ Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Desktop PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FUJITSU ESPRIMO P756/E85+ Desktop provides high expandability and solid performance for your challenging business applications. The use of a common software load within the product series ensures perfect infrastructure compatibility and simplifies rollouts. Its 85%-efficient power supply will ensure environmental compliance for years to come. With its innovative Low Power Active Mode feature you are ready for instant communication in the modern office. Intel® Standard Manageability keeps administration costs low. Finally, EraseDisk ensures secure system retirement.

Quiet.
Innovative hardware design, optimized cooling concept ensures silent operations

Always Available Office PC - stay connected and save power
Innovative Low Power Active Mode and highly-efficient integrated power-supply

Energy efficiency and high performance
6th generation Intel® Core™ processor family and a power supply with 85% efficiency

System management
Intel® vPro™ technology (depending on processor) and DeskView manageability suite

Green technology
Halogen-free printed circuit board of mainboard, sophisticated product concept for the entire lifecycle

Serviceability
Easy access to all replaceable and expandable components

- Easy integration into customers’ existing infrastructure
- Pleasant working environment due to an extremely quiet system
- Be ready for instant communication and a significantly reduced energy bill
- Low power consumption combined with high levels of performance
- Another example of the Fujitsu commitment to environmental protection and sustainability
- Easy to extend and optimal user-friendliness without any additional tools

Short summary description Fujitsu ESPRIMO P756/E85+ Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Desktop PC Black:
This short summary of the Fujitsu ESPRIMO P756/E85+ Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO P756/E85+, 3.2 GHz, Intel® Core™ i5, i5-6500, 8 GB, 500 GB, Windows 7 Professional

Long summary description Fujitsu ESPRIMO P756/E85+ Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Desktop PC Black:
This is an auto-generated long summary of Fujitsu ESPRIMO P756/E85+ Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Desktop PC Black based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO P756/E85+. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6500
Processor cores
4
Processor threads
4
Processor boost frequency
3.6 GHz
Processor frequency *
3.2 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
FSB Parity
No
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6500 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
65 W
Tcase
71 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
2133, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory slots
4x DIMM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
Hybrid-HDD
Number of storage drives installed
1
Number of HDDs installed
1
Hybrid-HDD cache type
SSD
Hybrid-HDD capacity
500 GB
Hybrid-HDD cache memory
8 GB
HDD interface
SATA III
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
DVI port
Yes
DisplayPorts quantity
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
2
PCI Express x4 (Gen 2.x) slots
1
PCI Express x16 (Gen 3.x) slots
1
Design
Chassis type *
Desktop
Number of 3.5" bays
4
Number of 5.25" bays
2
Number of 2.5" bays
1
Product colour *
Black
Performance
Motherboard chipset
Intel Q150
Password protection
Yes
Performance
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 10 Pro
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2, AVX 2.0, SSE4.1
Processor code
SR2BX
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
88184
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Power
Power supply *
280 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 85%
Certificates
Compliance certificates
RoHS
Certification
WEEE
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width *
175 mm
Depth *
419 mm
Height *
395 mm
Weight *
11 kg
Packaging content
Cables included
AC
Manual
Yes