location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK E556 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E556
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:E5560M87AOBE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4057185564533
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:09:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK E556 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i7 i7-6500U 2.5 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 500 GB Hybrid-HDD DVD Super Multi DL
  • - Intel® HD Graphics 520
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 63 Wh 12 h 65 W
  • - Windows 7 Professional 64-bit
Warranty: 1 Year Collect & Return
Long product name Fujitsu LIFEBOOK E556 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black :
The long product name of Fujitsu LIFEBOOK E556 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6500U (4M Cache, 2.5GHz), 8GB DDR4 2133MHz, 500GB SSHD, 39.624 cm (15.6 ") LED FHD (1920 x 1080), Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 7 Professional / Windows 10 Pro 64-bit
More>>>
Fujitsu LIFEBOOK E556 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
The official description of Fujitsu LIFEBOOK E556 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy reliability and powerful performance with FUJITSU Notebook LIFEBOOK E556 through latest technology enhancements. A comprehensive business feature-set with common port replicator and connectivity options support you to work with ease and efficiency on your notebook wherever your meeting room or workplace is situated. Choose a 39.6 cm (15.6-inch) or 35.6 cm (14.0-inch) display and even reduce weight with an interchangeable modular bay element

Windows
- Windows 10 Home
- Windows 10 Pro. Fujitsu recommends Windows 10 Pro.
- Windows 7 Professional (available through downgrade rights from Windows 10 Pro)
- Easy integration into customers’ existing infrastructure

Reliable and powerful performance
- Latest processors, DDR4 RAM boost performance empowering you to work faster
- Technology enhancement offer advanced functionality

Secure and solid protection
- Integrated fingerprint sensor, SmartCard reader, TPM, among other security options protect your data, a solid housing and spill-resistant keyboard your notebook
- Smart security and resistant design

Family concept continuity
- BIOS and mainboard for one bit image, components, modular bay elements, accessories and port replicator are shared across the LIFEBOOK E5 Series. Unique to Fujitsu, one port replicator befits 8 devices across the LIFEBOOK Ultrabook™, notebook, 2 in 1 and mobile workstation and is compatible with the predecessor
- Reduce complexity and drive down evaluation and deployment costs

Different high-capacity battery packs
- Choose from three different high-capacity battery packs to support efficient working in business environments
- Long lasting performance for extra working hours

Compatible with existing equipment
- A native Serial Port RS-232 option
- Reuse existing equipment and reduce TCO by connecting the notebook and equipment without adapter

Short summary description Fujitsu LIFEBOOK E556 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
This short summary of the Fujitsu LIFEBOOK E556 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK E556, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Fujitsu LIFEBOOK E556 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
This is an auto-generated long summary of Fujitsu LIFEBOOK E556 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK E556. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
220 cd/m²
Contrast ratio (typical)
700:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6500U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6500 Mobile series
Processor codename
Skylake
Bus type
OPI
FSB Parity
No
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.6 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
500 GB
Storage media *
Hybrid-HDD
Number of HDDs installed
1
HDD speed
5400 RPM
Hybrid-HDD cache type
SSD
Hybrid-HDD capacity
500 GB
Hybrid-HDD cache memory
8 GB
HDD size
2.5"
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Graphics card Open GL support
Yes
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 10 Pro
Drivers included
Yes
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EZ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
88194
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
63 Wh
Battery life (max)
12 h
Battery recharge time
2.5 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, HDD, SSD, Supervisor, User
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Compliance certificates
RoHS
Certification
WEEE, CE, CB, GS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
374 mm
Depth
250 mm
Height (front)
2.42 cm
Height (rear)
3.14 cm
Weight *
2.2 kg
Packaging content
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
32 GB
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:17:45
Uk has collected 3 expert reviews for Fujitsu LIFEBOOK E556 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
notebookcheck.net
Updated:
2017-05-18 01:49:59
Master of Mobility. With its new flagship, Fujitsu turns towards the traveling business user for whom a mobile all-around worry-free package is worth a lot of money. It does not change anything about its core competencies that the manufacturer messes up i...
Good flexible and expandable, compact and solid case, extensive security features, LTE/UMTS, docking port, battery removable from the outside, good keyboard of full width, good color-space coverage, large SSD, overall very quiet, long battery runtimes...
Bad very expensive, relatively thick, no Thunderbolt, no DisplayPort, only LTE Cat 3, relatively loud keyboard, unreliable, too small touchpad, below average brightness and contrast, PWM, high-pitched noise under load, muffled sound system, power consumption...
86%