location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK E736 Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E736
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:E7360M87APBE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4057185564250
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:10:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK E736 Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Silver
  • - Intel® Core™ i7 i7-6500U 2.5 GHz
  • - 33.8 cm (13.3") Full HD 1920 x 1080 pixels IGZO LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
  • - 512 GB SSD DVD Super Multi
  • - Intel® HD Graphics 520
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Professional 64-bit
Warranty: 3 Years Collect & Return
Long product name Fujitsu LIFEBOOK E736 Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Silver :
The long product name of Fujitsu LIFEBOOK E736 Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

13.3" LED Anti-glare (1920x1080), Intel Core i7-6500U (4M Cache, 2.5GHz), Intel HD Graphics 520, 8GB DDR4 2133 MHz, 512GB SATA III SSD, DVD Super Multi, Gigabit Ethernet, Windows 7 Professional 64-bit/Windows 10 Pro
More>>>
Fujitsu LIFEBOOK E736 Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Silver:
The official description of Fujitsu LIFEBOOK E736 Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As a member of the FUJITSU Notebook LIFEBOOK E7 Series, the LIFEBOOK E736 is the right choice if you need a stylish notebook with high value features to support you in your daily work. With its 33.8cm (13.3-inch) display, light weight of only 1.6 kg (3.5 lbs), extensive set of interfaces and high-end security features this modular notebook offers you full convenience and flexibility.

Short summary description Fujitsu LIFEBOOK E736 Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Silver:
This short summary of the Fujitsu LIFEBOOK E736 Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK E736, Intel® Core™ i7, 2.5 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Fujitsu LIFEBOOK E736 Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Silver:
This is an auto-generated long summary of Fujitsu LIFEBOOK E736 Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Silver based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK E736. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:19:04
Uk has collected 6 expert reviews for Fujitsu LIFEBOOK E736 Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Silver and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
techradar.com
Updated:
2016-11-14 20:19:04
Sometimes, businesses demand a no-compromise approach to their computing needs. It's all a matter of balance and budget, but for businesses looking to cram as much capacity as possible into a chassis as compact as possible, the Fujitsu LifeBook E736 shoul...
Good Impressive performance levels, Modularity and expansion, 18, hour battery life with second battery, Easy to take apart...
Bad Expensive, Warranty could be better, Lacks option for discrete graphics...
Bottom line If money is no object, looks aren't a priority, and performance, battery life and expansion capabilities are what count, then this laptop delivers on all fronts...
90%
techradar.com/au/
Updated:
2016-11-14 20:19:04
Sometimes, businesses demand a no-compromise approach to their computing needs. It's all a matter of balance and budget, but for businesses looking to cram as much capacity as possible into a chassis as compact as possible, the Fujitsu LifeBook E736 shoul...
Good Impressive performance levels, Modularity and expansion, 18hour battery life with second battery, Easy to take apart...
Bad Expensive, Warranty could be better, Lacks option for discrete graphics...
Bottom line If money is no object, looks aren't a priority, and performance, battery life and expansion capabilities are what count, then this laptop delivers on all fronts...
90%