location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 230 SFF + NVIDIA Quadro K620 Intel® Core™ i7 i7-4790 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
230 SFF + NVIDIA Quadro K620
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WM703ET+J3G87AT/97546134
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 349112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 230 SFF + NVIDIA Quadro K620 Intel® Core™ i7 i7-4790 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 240 W
  • - Intel® Core™ i7 i7-4790 3.6 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 1 TB HDD DVD Super Multi Card reader integrated
  • - Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name HP 230 SFF + NVIDIA Quadro K620 Intel® Core™ i7 i7-4790 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Workstation Black :
The long product name of HP 230 SFF + NVIDIA Quadro K620 Intel® Core™ i7 i7-4790 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-4790 (3.6GHz, 8MB), 4GB (1 x 4GB) DDR3 SDRAM, 1TB 7200 rpm SATA, SATA SuperMulti DVD-RW, Intel HD Graphics 4600, 14-in-1, Windows 7 Professional 64 / Windows 8.1 Pro 64 + NVIDIA Quadro K620 2GB Graphics (J3G87AT)
More>>>
HP 230 SFF + NVIDIA Quadro K620 Intel® Core™ i7 i7-4790 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Workstation Black:
The official description of HP 230 SFF + NVIDIA Quadro K620 Intel® Core™ i7 i7-4790 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Affordable performance and flexibility, re-defined. Create a totally immersive work environment for those who demand reliability and performance on a budget. Designed for heavy 24x7x365 workloads, the HP Z230 delivers next-generation processor and graphics technologies in a redesigned, surprisingly capable small form factor.

Features

Windows 8 Pro or other operating systems available

Rock solid reliability, affordably priced
- Designed for heavy 24x7x365 workloads. The affordable HP Z230 Small Form Factor Workstation handles the demanding workloads of business applications.
- Gain peace of mind from our extreme test and validation processes with workstations designed for always-on environments.
- Control your environmental impact better than ever1 while lowering your total cost of ownership with a 92% efficient power supply and enhanced system reliability.
- Work smarter with your software tools. This HP workstation has earned a wide range of ISV certifications to deliver better, smarter performance.

The workstation that fits your workspace
- Engineered to impress. The redesigned HP Z230 Small Form Factor Workstation provides the capability and flexibility you demand in a 61% smaller form factor than the tower.
- Maintain impressive performance, greater storage capacity, more input/output ports and greater flexibility while retaining the same small form factor size.
- Save time with easy data transfers. Accommodate more storage devices with four total drive bays, including a 6,35 cm (2.5'') HD bay for high-performance solid state drives.
- Boost your storage performance with RAID, solid state drives, or get the best of both worlds by combining large hard drives with an optional solid state drive as a cache device.
- Optimize this workstation for peak performance. HP Performance Advisor helps you easily configure your system with the best settings designed for specific applications.

Totally immersive. Perfectly productive.
- Power to spare—and share. The latest Intel® Xeon® processors4 and rich graphics keep up with your work. Plug in and work on up to six displays.5 6
- Enjoy the latest in performance and energy efficiency from Intel’s next generation processor architecture.
- Keep more work front-and-center with support for up to six monitors. Choose between cost-effective integrated graphics and powerful 2D or 3D discrete graphics choices.5 6
- With HP RGS you can take your graphics intensive workstation applications wherever you go. Collaborate with colleagues around the office or around the world, in real time.

Short summary description HP 230 SFF + NVIDIA Quadro K620 Intel® Core™ i7 i7-4790 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Workstation Black:
This short summary of the HP 230 SFF + NVIDIA Quadro K620 Intel® Core™ i7 i7-4790 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 230 SFF + NVIDIA Quadro K620, 3.6 GHz, Intel® Core™ i7, 4 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP 230 SFF + NVIDIA Quadro K620 Intel® Core™ i7 i7-4790 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Workstation Black:
This is an auto-generated long summary of HP 230 SFF + NVIDIA Quadro K620 Intel® Core™ i7 i7-4790 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Workstation Black based on the first three specs of the first five spec groups.

HP 230 SFF + NVIDIA Quadro K620. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: Workstation

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4790
Processor cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
3.6 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core i7-4700 Desktop series
Processor codename
Haswell
Thermal Design Power (TDP)
84 W
Tcase
72.72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
4x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
1.024 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x412
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Design
Chassis type *
SFF
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® C226
Performance
Audio system
HD
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1QF
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
80806
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
240 W
Weight & dimensions
Width *
337 mm
Depth *
384 mm
Height *
100 mm
Weight *
7.2 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Optical drives quantity
1