location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MS517H data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS517H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.JFA77.14E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718755063572
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MS517H data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - DLP 3300 ANSI lumens
  • - Lamp
  • - SVGA (800x600) 4:3 13000:1
  • - Screen size compatibility: 1524 - 7620 mm (60 - 300") Number of colours: 1.073 billion colours
  • - Built-in speaker(s) 2 W
  • - 3D
  • - AC 270 W
Long product name BenQ MS517H data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) 3D White :
The long product name of BenQ MS517H data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) 3D White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP, SVGA (800 x 600), 3300 ANSI lum, 13,000:1, F=2.56-2.68, f=22.04-24.14 mm, 60"~300", HDMI, S-Video, D-sub, 1.9kg
More>>>
BenQ MS517H data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) 3D White:
The official description of BenQ MS517H data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) 3D White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Featuring a brightness of 3300 ANSI lumens and a high contrast ratio of 13000:1, the cost-effective and eco-friendly MS517H offers a stunning full-screen presentation with the finest details regardless of the ambient light level.

Saving More on Power Consumption with BenQ's SmartEco™ Technology

Offering lower TCO and optimized projection through dynamic power saving, uncompromised brightness, exquisite picture quality and optimized lamp life-SmartEcoTechnology has perfected what a DLP projector can do. With this innovation, schools and corporates are able to save up to 70% of lamp power consumption and lower maintenance costs through dynamic power saving features while bringing an ultra-vivid viewing experience into every presentation.

SmartEco Mode

The SmartEco Mode, which cleverly adjusts the lamp power to maximize power saving by delivering the best contrast and brightness performance using only as much light as needed.

LampSave Mode

Projector lamp replacement costs make up the biggest part of the total cost of projector ownership. The LampSave Mode is designed to adjust the lamp power dynamically by content brightness level to extend projector lamp life significantly by 50%! The lamp replacement frequency is also reduced by up to 50% to lower the replacement costs.

No Source Detected Mode

The automatic switch to Eco Blank Mode after the projector is turned on for over three minutes without a display source, eliminating unnecessary energy waste and prolonging the life of the projector lamp.

0.5W in Standby Mode

When inactive, the MS517H keeps power consumption to a minimum with 0.5W standby power, achieving what was once a challenge for ealier projector models. This technological advancement in energy saving certainly helps extend the projector lamp life and lower energy costs.

Blu-ray Full HD 3D Supported

BenQ MS517H is built with latest DLP® technology to support 3D functionality, allowing schools to bring an immersive learning experience to their students with a simple preparation of 3D glasses and 3D content from your blu-ray player.

Accurate

BenQ DLP Projectors produce the most intensely realistic colors and vivid images possible. By combining pioneering BenQ innovations such as interchangeable six-segment color wheels with DLP BrilliantColor™ Technology, our projectors accurately reproduce hard-to-match colors such as skin tones sRGB standards.

Long Lasting

The incredibly durable micro-mirrors of the DLP chip and the nearly-sealed DLP engine design mean that BenQ DLP Projectors stand the test of time without any loss in picture quality. Eliminating dust buildup and heat damage, BenQ projectors shine year after year and look as good as new with a simple lamp change.

Razor-Sharp

Critically acclaimed for industry-leading high contrast, BenQ DLP Projectors also produce the most crisply defined sharpness for crystal-clear details and legible text by maximizing the fill ratio of individual pixels and employing exclusive BenQ SmartEco™ Technology.

Short summary description BenQ MS517H data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) 3D White:
This short summary of the BenQ MS517H data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MS517H, 3300 ANSI lumens, DLP, SVGA (800x600), 13000:1, 4:3, 1524 - 7620 mm (60 - 300")

Long summary description BenQ MS517H data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) 3D White:
This is an auto-generated long summary of BenQ MS517H data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) 3D White based on the first three specs of the first five spec groups.

BenQ MS517H. Projector brightness: 3300 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Lamp power: 190 W. Focal length range: 22.04 - 24.14 mm, Aperture range (F-F): 2.56 - 2.68, Zoom ratio: 1.1:1. Analog signal format system: PAL, SECAM, Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232

Projector
Screen size compatibility *
1524 - 7620 mm (60 - 300")
Projector brightness *
3300 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
13000:1
Native aspect ratio *
4:3
Number of colours
1.073 billion colours
Horizontal scan range
15 - 102 kHz
Vertical scan range
23 - 120 Hz
Keystone correction, vertical
-40 - 40°
Light source
Light source type *
Lamp
Lamp power
190 W
Lens system
Focal length range
22.04 - 24.14 mm
Aperture range (F-F)
2.56 - 2.68
Zoom ratio
1.1:1
Throw ratio
1.96 - 2.15:1
Offset
120%
Video
Analog signal format system *
PAL, SECAM
Full HD *
Yes
3D *
Yes
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
Remote (IR) output
1
Composite video in *
1
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
Preset modes
Cinema, Custom, Dynamic, Presentation, sRGB
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Bulgarian, Simplified Chinese, Traditional Chinese, Croatian, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Indonesian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Turkish
Noise level *
33 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop, Ceiling
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
270 W
Power consumption (standby) *
0.5 W
Power consumption (economy mode)
220 W
Weight & dimensions
Width
283 mm
Depth
222 mm
Height
95 mm
Weight *
1.9 kg
Packaging content
Remote control included *
Yes
Remote control type
IR
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Warranty card
Yes
Other features
RS-232 ports
1
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)