location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP ES1640dc NAS Rack (3U) Intel® Xeon® E5 V2 Family E5-2420V2 32 GB DDR3 QNAP Enterprise System Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ES1640dc
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ES1640DC-E5-96G
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (6.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points QNAP ES1640dc NAS Rack (3U) Intel® Xeon® E5 V2 Family E5-2420V2 32 GB DDR3 QNAP Enterprise System Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large Enterprise Business NAS Rack (3U) Black
  • - QNAP Enterprise System 1.1
  • - Number of storage drives supported: 16 HDD & SSD
  • - Intel® Xeon® E5 V2 Family E5-2420V2 2.2 GHz
  • - 32 DDR3 Memory slots: 6
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
  • - Backup features: Cloud, iSCSI LUN 770 W
Warranty: 5 year
Long product name QNAP ES1640dc NAS Rack (3U) Intel® Xeon® E5 V2 Family E5-2420V2 32 GB DDR3 QNAP Enterprise System Black :
The long product name of QNAP ES1640dc NAS Rack (3U) Intel® Xeon® E5 V2 Family E5-2420V2 32 GB DDR3 QNAP Enterprise System Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5-2620 v3(2,4GHz), 64GB DDR3 RDIMM, 16 x 3.5"/2.5" (SAS 6Gbps) HDD/SSD, 4x 10GbE (RJ45), 1x GbE, 4x USB3.0, 3U
More>>>
QNAP ES1640dc NAS Rack (3U) Intel® Xeon® E5 V2 Family E5-2420V2 32 GB DDR3 QNAP Enterprise System Black:
The official description of QNAP ES1640dc NAS Rack (3U) Intel® Xeon® E5 V2 Family E5-2420V2 32 GB DDR3 QNAP Enterprise System Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ES1640dc is whole-new product line developed by QNAP for mission-critical tasks and intensive virtualization applications. With Intel® Xeon® E5 processors, dual active controllers, ZFS, HPE Helion compatibility and fully supporting virtualization environments, the ES1640dc delivers “real business-class” cloud computing data storage. The ES1640dc features the brand-new QES operating system that allows almost limitless snapshots, block-level data deduplication, and thin provisioning with reclaim, assisting businesses in building the most cost-efficient VDI platform and storage for critical data. The ES1640dc provides the same user experience as the current QNAP NAS and QTS system, allowing business users to enjoy the easy learning curve and quickly deploy the system, and making it ideal for small and medium businesses with budget constraints or large-scale IT divisions coping with mission-critical tasks.

- Dual active controllers, NVRAM cache, dual mini-SAS channel backup, 40GbE-ready, SAS 6Gb/s-enabled (Compatible with SAS 12Gb/s)
- QES operating system which is based on FreeBSD and ZFS
- Data deduplication and compression allows hosting over 200 VDI in one chassis
- Near-limitless snapshots and SnapSync for efficient disaster recovery
- NAS and iSCSI/IP-SAN storage supporting VMware®, Microsoft® Hyper-V, KVM and advanced virtualization features
- Fully supports OpenStack® iSCSI Cinder driver, and compatible with HPE Helion
- Scalable design, up to 1 PB total storage capacity
- 5 year warranty - Global warranty inclusive

Short summary description QNAP ES1640dc NAS Rack (3U) Intel® Xeon® E5 V2 Family E5-2420V2 32 GB DDR3 QNAP Enterprise System Black:
This short summary of the QNAP ES1640dc NAS Rack (3U) Intel® Xeon® E5 V2 Family E5-2420V2 32 GB DDR3 QNAP Enterprise System Black data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP ES1640dc, NAS, Rack (3U), Intel® Xeon® E5 V2 Family, E5-2420V2, 32 GB, DDR3

Long summary description QNAP ES1640dc NAS Rack (3U) Intel® Xeon® E5 V2 Family E5-2420V2 32 GB DDR3 QNAP Enterprise System Black:
This is an auto-generated long summary of QNAP ES1640dc NAS Rack (3U) Intel® Xeon® E5 V2 Family E5-2420V2 32 GB DDR3 QNAP Enterprise System Black based on the first three specs of the first five spec groups.

QNAP ES1640dc. Type: NAS. Chassis type: Rack (3U). Device class: Large Enterprise Business. Processor family: Intel® Xeon® E5 V2 Family, Processor model: E5-2420V2, Processor frequency: 2.2 GHz. Internal memory: 32 GB, Internal memory type: DDR3. Operating system installed: QNAP Enterprise System

Storage
Storage drive interface *
Serial Attached SCSI (SAS)
Storage drive size
2.5/3.5"
Maximum supported storage capacity
128 TB
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, 50, 60, JBOD
Storage drives installed *
No
Number of storage drives supported *
16
Installed storage drive type *
No
Supported storage drive types *
HDD & SSD
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 V2 Family
Processor model *
E5-2420V2
Processor frequency *
2.2 GHz
Processor boost frequency
2.7 GHz
Processor cores
6
Processor threads
12
Processor cache
15 MB
L3 cache
15 MB
Bus type
QPI
CPU configuration (max)
2
ECC supported by processor
Yes
PCI Express slots version
3.0
Physical Address Extension (PAE)
46 bit
Processor cache type
Smart Cache
Processor code
SR1AJ
Processor codename
Ivy Bridge EN
Processor lithography
22 nm
Processor operating modes
64-bit
Processor package size
45 x 42.5 mm
Processor socket
LGA 1356 (Socket B2)
Scalability
2S
Stepping
S1
System bus rate
7.2 GT/s
Tcase
76 °C
Thermal Design Power (TDP)
80 W
Maximum internal memory supported by processor
384 GB
Memory bandwidth supported by processor (max)
38.4 GB/s
Conflict-Free processor
No
Memory
Internal memory *
32 GB
Internal memory type
DDR3
Memory slots
6
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000, 10000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS, SMB2, SMB3, NFS v3, NFS v4, FTP, FTPS, TFTP, HTTP, HTTPS, SSH, iSCSI, SNMP, SMTP, SMSC
Link aggregation
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Serial ports quantity
2
Ethernet LAN (RJ-45) ports *
4
External mini-SAS ports
2
Design
Chassis type *
Rack (3U)
Cooling type *
Active
Product colour
Black
Number of fans
3 fan(s)
Fan diameter
6 cm
LED indicators
Yes
Performance
Type *
NAS
Device class *
Large Enterprise Business
Backup function *
Yes
Backup features
Cloud, iSCSI LUN
Buzzer
Yes
Multilingual support
Yes
Noise level
66.1 dB
Web-based management
Yes
Share folder access right management
Yes
Security algorithms
256-bit AES, FIPS 140-2, HTTPS, SSH, SSL/TLS
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
Yes
Performance
Built-in FTP server
Yes
Browser supported
Microsoft Internet Explorer 10+, Mozilla Firefox 8+, Apple Safari 4+, Google Chrome
System log
Yes
Hot spare
Yes
S.M.A.R.T. support
Yes
Share folder
CIFS/SMB, NFS, FTP
Software
Operating system installed *
QNAP Enterprise System
Operating system version
1.1
Windows operating systems supported
Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 8 Enterprise, Windows 8 Enterprise x64
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
770 W
Number of power supply units
1
Redundant power supply (RPS) support
Yes
Power consumption (typical)
504.4 W
Power consumption (sleep)
314.86 W
AC input voltage
100-240 V
Fan voltage
12 V
Weight & dimensions
Width *
446.2 mm
Depth *
618 mm
Height *
132 mm
Weight
26.8 kg
Package weight
36.9 kg
Packaging content
Cables included
AC, LAN (RJ-45), Serial
Quick installation guide
Yes
Rack mount kit
Yes
Number of screws
128
Processor special features
Embedded options available
No
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel Demand Based Switching
Yes
Intel Enhanced Halt State
Yes
Intel Flex Memory Access
No
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Trusted Execution Technology
Yes
Intel TSX-NI
No
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® OS Guard
Yes
Intel® Secure Key
Yes
Intel® Smart Cache
Yes
Intel® Turbo Boost Technology
2.0
Maximum number of PCI Express lanes
24
Number of QPI links
1
Physical Address Extension (PAE)
Yes
Thermal Monitoring Technologies
Yes
Memory channels supported by processor
Triple
Memory types supported by processor
DDR3-SDRAM
Other features
Power management
Yes
Processor ARK ID
75784
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:57:11
Uk has collected 1 expert review for QNAP ES1640dc NAS Rack (3U) Ethernet LAN Black E5-2420V2 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
storagereview.com
Updated:
2017-03-01 08:57:11
The QNAP ES1640dc is a dual-controller NAS positioned as what the company is calling “real business-class” cloud computing data storage. In order to up its game, QNAP is going HA, leveraging better hardware, software to this device as well as deduplicatio...
Good Dual controllers that can run in active/passive or active/active configurations, Features datareduction and snapshot capabilities, Strong virtualization performance as measured in our VMmark benchmark...
Bad Lacks some OS refinement compared to other enterprise offerings...
Bottom line The QNAP ES1640dc is a dual-controller high-performance NAS aimed at the SMB/SME market for buyers that require broad feature-sets on a more limited budget.QNAP ES1640dc product page...
0%
Country Distributor
Deutschland 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 1 distributor(s)