location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

RAM Mounts GDS Desktop Dock Pro for IntelliSkin Products

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
RAM Mounts Check ‘RAM Mounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GDS Desktop Dock Pro for IntelliSkin Products
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RAM-GDS-DOCK-D1U
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0793442947063 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by RAM Mounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2022 17:09:02
The date of the most recent change of this product data-sheet in Icecat.
RAM Mounts RAM-GDS-DOCK-D1U user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points RAM Mounts GDS Desktop Dock Pro for IntelliSkin Products
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Basic device type: Tablet/Smartphone
  • - Brand compatibility: Any brand
  • - Black
Long product name RAM Mounts GDS Desktop Dock Pro for IntelliSkin Products :
The long product name of RAM Mounts GDS Desktop Dock Pro for IntelliSkin Products. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GDS Desktop Dock Pro for IntelliSkin Products
More>>>
Short summary description RAM Mounts GDS Desktop Dock Pro for IntelliSkin Products:
This short summary of the RAM Mounts GDS Desktop Dock Pro for IntelliSkin Products data-sheet is auto-generated and uses the product title and the first six key specs.

RAM Mounts GDS Desktop Dock Pro for IntelliSkin Products, Any brand, Black

Long summary description RAM Mounts GDS Desktop Dock Pro for IntelliSkin Products:
This is an auto-generated long summary of RAM Mounts GDS Desktop Dock Pro for IntelliSkin Products based on the first three specs of the first five spec groups.

RAM Mounts GDS Desktop Dock Pro for IntelliSkin Products. Basic device type: Tablet/Smartphone, Brand compatibility: Any brand. Width: 117.5 mm, Depth: 117.5 mm, Height: 76.2 mm, Weight: 1.05 kg. Product colour: Black

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)