Long product name Bestway Pool Cover 2.11m x 2.11m
:
POOL COVER
The long product name of Bestway Pool Cover 2.11m x 2.11m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
POOL COVER
More>>>
Bestway Pool Cover 2.11m x 2.11m:
The official description of Bestway Pool Cover 2.11m x 2.11m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
POOL COVER
- Fits diameter 1.5m~1.7m inflatable pools
- PE material
- Includes elastic cord to secure cover
- Drain holes to prevent water from accumulating
- Content: One pool cover
Short summary description Bestway Pool Cover 2.11m x 2.11m:
This short summary of the Bestway Pool Cover 2.11m x 2.11m data-sheet is auto-generated and uses the product title and the first six key specs.
Bestway Pool Cover 2.11m x 2.11m, Cover, Blue, Polyethylene, 170 cm, 1 pc(s), Full color box
Long summary description Bestway Pool Cover 2.11m x 2.11m:
This is an auto-generated long summary of Bestway Pool Cover 2.11m x 2.11m based on the first three specs of the first five spec groups.
Bestway Pool Cover 2.11m x 2.11m. Product type: Cover, Product colour: Blue, Material: Polyethylene. Quantity per pack: 1 pc(s), Package type: Full color box