location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Solar-Pro Shower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Solar-Pro Shower
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58224
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138907889
Category: Camping Showers Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:50:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Solar-Pro Shower :
The long product name of Bestway Solar-Pro Shower. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SOLAR-PRO SHOWER
More>>>
Bestway Solar-Pro Shower:
The official description of Bestway Solar-Pro Shower as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SOLAR-PRO SHOWER™
- Solar-heated
- Easy to read temperature strip
- Compact and easy to use
- Reinforced handle is convenient for hanging and transporting the shower
- Heats up to 20 L 5.3 gal of water for multiple showers
- Great for outdoor adventures
- Content: One shower bag

Short summary description Bestway Solar-Pro Shower:
This short summary of the Bestway Solar-Pro Shower data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Solar-Pro Shower, 20 L, Gravity-fed system, 466 g

Long summary description Bestway Solar-Pro Shower:
This is an auto-generated long summary of Bestway Solar-Pro Shower based on the first three specs of the first five spec groups.

Bestway Solar-Pro Shower. Product type: Camping shower bag, Volume: 20 L, Construction type: Gravity-fed system. Weight: 466 g, Width: 410 mm, Height: 580 mm. Package type: Box. Products per pallet: 288 pc(s)

Features
Construction type *
Gravity-fed system
Heat source
Solar
Product colour *
Black, Red
Material
Polyvinyl chloride (PVC)
Temperature indicator
Yes
Temperature indicator type
Temperature strip indicator
Hanging type
Hanging cord
Product type *
Camping shower bag
Volume *
20 L
Minimum order quantity
6 pc(s)
Intrastat code
39269097
Weight & dimensions
Width
410 mm
Height
580 mm
Weight *
466 g
Deflated size (W x L)
420 x 600 mm
Package width
155 mm
Package depth
310 mm
Package height
50 mm
Package volume
72000 cm³
Packaging content
Package type
Box
Logistics data
Products per pallet
288 pc(s)