location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Aquacrawl Pool Vacuum Cleaner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aquacrawl Pool Vacuum Cleaner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58212 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138918748 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2024 10:08:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Aquacrawl Pool Vacuum Cleaner :
The long product name of Bestway Aquacrawl Pool Vacuum Cleaner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AQUACRAWL POOL VACUUM
More>>>
Bestway Aquacrawl Pool Vacuum Cleaner:
The official description of Bestway Aquacrawl Pool Vacuum Cleaner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

AQUACRAWL POOL VACUUM
- Four section aluminum poles easy assemble
- Three adapters for use with different pools and filter pump systems
- Removable and reusable debris and leaf bag
- Two angled conversion nozzles, one with a brush
- Extra long vacuum hose 6m 19.7’) long, 3.2cm 1.25”) diameter
- Attach to the filter pump for light cleaning your pool
- Fits the filter pump with 2,006 L/h 530 gal/h) flow rate and above
- For use with 15’ 4.57m) and below pools
- Content: One vacuum

Short summary description Bestway Aquacrawl Pool Vacuum Cleaner:
This short summary of the Bestway Aquacrawl Pool Vacuum Cleaner data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Aquacrawl Pool Vacuum Cleaner, Maintenance kit, 3.2 cm, 6 m, 4.57 m, 2006 l/h, 2006 l/h

Long summary description Bestway Aquacrawl Pool Vacuum Cleaner:
This is an auto-generated long summary of Bestway Aquacrawl Pool Vacuum Cleaner based on the first three specs of the first five spec groups.

Bestway Aquacrawl Pool Vacuum Cleaner. Product type: Maintenance kit, Hose diameter: 3.2 cm, Hose length: 6 m. Filtration capacity: 2006 l/h, Maximum flow rate: 2006 l/h. Height: 600 mm, Diameter: 3.2 cm, Weight: 1.92 kg. Package type: Box, Package width: 500 mm, Package depth: 210 mm. Number of adapters included: 3 pc(s)

Features
Product type *
Maintenance kit
Hose diameter
3.2 cm
Hose length
6 m
Pool diameter (max)
4.57 m
Intrastat code
84212100
Ergonomics
Removable container
Yes
Performance
Filtration capacity
2006 l/h
Maximum flow rate
2006 l/h
Weight & dimensions
Diameter
3.2 cm
Height *
600 mm
Weight & dimensions
Weight
1.92 kg
Packaging data
Package type
Box
Package width
500 mm
Package depth
210 mm
Package height
210 mm
Package volume
152000 cm³
Packaging content
Number of adapters included
3 pc(s)
Number of nozzles
2
Logistics data
Minimum order quantity
6 pc(s)
Products per pallet
48 pc(s)
Brand Image Product code Product Stock Price from
Bestway Aquaclean Pool Cleaning Set Bestway Aquaclean Pool Cleaning Set
(show image)
58234 Aquaclean Pool Cleaning Set
Country Distributor
Deutschland 1 distributor(s)