location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Inflatable Color Wave Pool 2.80m x 1.57m x 46cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Color Wave Pool 2.80m x 1.57m x 46cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
54135
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138933253
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138401
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 11:59:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Inflatable Color Wave Pool 2.80m x 1.57m x 46cm :
The long product name of Bestway Inflatable Color Wave Pool 2.80m x 1.57m x 46cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

COLOR WAVE POOL
More>>>
Bestway Inflatable Color Wave Pool 2.80m x 1.57m x 46cm:
The official description of Bestway Inflatable Color Wave Pool 2.80m x 1.57m x 46cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

COLOR WAVE POOL
- Two 3 interconnecting nozzles
- Sturdy pre-tested vinyl
- 2 equal rings
- Sturdy I-beam construction
- Extra-wide side walls
- Built-in LED lamp
- Use 4 x LR14 DC1.5V Batteries Battery not included)
- Heavy-duty repair patch included
- Designed water capacity: 556 L 147 gal.)
- Releases pool water with the easy-to-use drain valve!
- Contents: One pool, heavy-duty repair patch

Short summary description Bestway Inflatable Color Wave Pool 2.80m x 1.57m x 46cm:
This short summary of the Bestway Inflatable Color Wave Pool 2.80m x 1.57m x 46cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Inflatable Color Wave Pool 2.80m x 1.57m x 46cm, 556 L, Vinyl, Blue, White

Long summary description Bestway Inflatable Color Wave Pool 2.80m x 1.57m x 46cm:
This is an auto-generated long summary of Bestway Inflatable Color Wave Pool 2.80m x 1.57m x 46cm based on the first three specs of the first five spec groups.

Bestway Inflatable Color Wave Pool 2.80m x 1.57m x 46cm. Capacity: 556 L. Material: Vinyl, Product colour: Blue, White

Features
Material *
Vinyl
Product colour *
Blue, White
Extra wide walls
Yes
Built-in light
Yes
Battery
Battery type
LR14
Number of batteries supported
4
Battery voltage
1.5 V
Weight & dimensions
Capacity *
556 L
Width
280 mm
Depth
1570 mm
Height
460 mm
Deflated size (W x L)
2700 x 1470 mm
Packaging data
Package type
Full color box
Packaging content
Repair patch included
Yes
Packaging content
2 x rings
Brand Image Product code Product Stock Price from
JILONG

JILONG JL017269NPF kiddie pool
(show image)
JL017269NPF JL017269NPF 0.00
(excl. VAT)
0 (incl. VAT)