location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Inflatable Inflate-A-Volley Pool 2.54m x 1.68m x 97cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Inflate-A-Volley Pool 2.54m x 1.68m x 97cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
54125
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138907162
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Inflatable Inflate-A-Volley Pool 2.54m x 1.68m x 97cm :
The long product name of Bestway Inflatable Inflate-A-Volley Pool 2.54m x 1.68m x 97cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

INFLATE-A-VOLLEY POOL
More>>>
Bestway Inflatable Inflate-A-Volley Pool 2.54m x 1.68m x 97cm:
The official description of Bestway Inflatable Inflate-A-Volley Pool 2.54m x 1.68m x 97cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

INFLATE-A-VOLLEY POOL
- Two 3 interconnecting nozzles
- Sturdy pre-tested vinyl
- Sturdy I-beam construction
- Extra wide side walls
- 2 equal rings
- Include one volleyball
- Heavy-duty repair patch included
- Designed water capacity: 636 L 168 gal.)
- Releases pool water with the easy-to-use drain valve!
- Content: One pool, one volleyball, one net, repair patch

Short summary description Bestway Inflatable Inflate-A-Volley Pool 2.54m x 1.68m x 97cm:
This short summary of the Bestway Inflatable Inflate-A-Volley Pool 2.54m x 1.68m x 97cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Inflatable Inflate-A-Volley Pool 2.54m x 1.68m x 97cm, 636 L, 3 yr(s), Vinyl, Red, White

Long summary description Bestway Inflatable Inflate-A-Volley Pool 2.54m x 1.68m x 97cm:
This is an auto-generated long summary of Bestway Inflatable Inflate-A-Volley Pool 2.54m x 1.68m x 97cm based on the first three specs of the first five spec groups.

Bestway Inflatable Inflate-A-Volley Pool 2.54m x 1.68m x 97cm. Capacity: 636 L. Recommended age (min): 3 yr(s), Material: Vinyl, Product colour: Red, White

Features
Material *
Vinyl
Coloration
Pattern
Product colour *
Red, White
Recommended age (min) *
3 yr(s)
Intrastat code
95069990
Weight & dimensions
Capacity *
636 L
Width
2540 mm
Depth
1680 mm
Height
970 mm
Weight
4.65 kg
Deflated size (W x L)
2480 x 1630 mm
Thickness
0.27 mm
Packaging data
Package type
Box
Package width
400 mm
Package depth
393 mm
Package height
90 mm
Package volume
51000 cm³
Quantity
1
Packaging content
Repair patch included
Yes
Packaging content
2 x rings, 1 x ball
Logistics data
Products per pallet
60 pc(s)
Minimum order quantity
3 pc(s)