location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Flocked Premium+ Airbed - Single - 1.91m x 97cm x 46cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flocked Premium+ Airbed - Single - 1.91m x 97cm x 46cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67401 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138915938 show
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 15:53:25
The date of the most recent change of this product data-sheet in Icecat.
DoC (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DECLARATION OF CONFORMITY (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway Flocked Premium+ Airbed - Single - 1.91m x 97cm x 46cm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single mattress
  • - Material: Vinyl
  • - Built-in air pump
  • - Black
Long product name Bestway Flocked Premium+ Airbed - Single - 1.91m x 97cm x 46cm :
The long product name of Bestway Flocked Premium+ Airbed - Single - 1.91m x 97cm x 46cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PREMIUM+ AIR BED / SINGLE
More>>>
Bestway Flocked Premium+ Airbed - Single - 1.91m x 97cm x 46cm:
The official description of Bestway Flocked Premium+ Airbed - Single - 1.91m x 97cm x 46cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PREMIUM+ AIR BED / SINGLE
- Safety valve
- Sturdy pre-tested vinyl
- Built-in pillow
- Comfortable flocked sleeping surface
- Sturdy I-beam construction
- Built-in 220-240V~electric air pump TUV approved)
- Inflates in 180 seconds
- Great for indoor use
- Travel bag included
- Heavy-duty repair patch included
Content: One air bed, one travel bag, repair patch

Short summary description Bestway Flocked Premium+ Airbed - Single - 1.91m x 97cm x 46cm:
This short summary of the Bestway Flocked Premium+ Airbed - Single - 1.91m x 97cm x 46cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Flocked Premium+ Airbed - Single - 1.91m x 97cm x 46cm, Single mattress, Built-in air pump

Long summary description Bestway Flocked Premium+ Airbed - Single - 1.91m x 97cm x 46cm:
This is an auto-generated long summary of Bestway Flocked Premium+ Airbed - Single - 1.91m x 97cm x 46cm based on the first three specs of the first five spec groups.

Bestway Flocked Premium+ Airbed - Single - 1.91m x 97cm x 46cm. Type: Single mattress, Product colour: Black, Material: Vinyl. Width: 970 mm, Length: 1910 mm, Height: 460 mm. Package width: 390 mm, Package depth: 305 mm, Package height: 145 mm. Purpose: Sleeping. Minimum order quantity: 2 pc(s), Products per pallet: 56 pc(s)

Features
Type *
Single mattress
Product colour *
Black
Material *
Vinyl
Bottom surface material
Nylon
Built-in air pump *
Yes
Pump voltage
220 - 240 V
Operating time
3 min
Flocked top
Yes
Intrastat code
39269092
Interleaved Two of Five (ITF-14)
16942138985433
Weight & dimensions
Width
970 mm
Length
1910 mm
Height
460 mm
Weight & dimensions
Weight
4.91 kg
Deflated size (W x L)
920 x 1880 mm
Packaging data
Package width
390 mm
Package depth
305 mm
Package height
145 mm
Package volume
43000, 40000
Package type
Box
Packaging content
Storage case
Yes
Repair patch included
Yes
Other features
Purpose
Sleeping
Logistics data
Minimum order quantity
2 pc(s)
Products per pallet
56 pc(s)