location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway FLOWCLEAR Filter Pump 3.028 L/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FLOWCLEAR Filter Pump 3.028 L/h
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58386 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138929997 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 339276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:39
The date of the most recent change of this product data-sheet in Icecat.
Bestway 58386 user manual (10.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway FLOWCLEAR Filter Pump 3.028 L/h
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pump’s water flow rate pump capacity): 3,028 L/h 800 gal./h)
  • - Integrated pool system water flow rate system flow rate): 2,195 L/h 580 gal./h)
  • - For use with 1,100-17,400 L 300-4,600 gallons) pools
  • - Content: One filter pump
Long product name Bestway FLOWCLEAR Filter Pump 3.028 L/h :
The long product name of Bestway FLOWCLEAR Filter Pump 3.028 L/h. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FLOWCLEAR FILTER PUMP
More>>>
Short summary description Bestway FLOWCLEAR Filter Pump 3.028 L/h:
This short summary of the Bestway FLOWCLEAR Filter Pump 3.028 L/h data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway FLOWCLEAR Filter Pump 3.028 L/h, Cartridge filter pump, Blue, Grey, 1100 L, 17400 L, 220 - 240 V, 50 Hz

Long summary description Bestway FLOWCLEAR Filter Pump 3.028 L/h:
This is an auto-generated long summary of Bestway FLOWCLEAR Filter Pump 3.028 L/h based on the first three specs of the first five spec groups.

Bestway FLOWCLEAR Filter Pump 3.028 L/h. Product type: Cartridge filter pump, Product colour: Blue, Grey, Pool capacity (min): 1100 L. Input voltage: 220 - 240 V, Input frequency: 50 Hz. Filtration capacity: 3000 l/h. Weight: 4.22 kg. Quantity per pack: 1 pc(s), Package type: Box, Package width: 310 mm

Features
Product type *
Cartridge filter pump
Product colour
Blue, Grey
Pool capacity (min)
1100 L
Pool capacity (max)
17400 L
Intrastat code
84212100
Interleaved Two of Five (ITF-14)
36942138967938
Power
Input voltage
220 - 240 V
Input frequency
50 Hz
Performance
Filtration capacity
3000 l/h
Weight & dimensions
Weight
4.22 kg
Packaging data
Quantity per pack
1 pc(s)
Package type
Box
Package width
310 mm
Package depth
345 mm
Package height
265 mm
Package volume
128000 cm³
Logistics data
Minimum order quantity
4 pc(s)
Products per pallet
48 pc(s)
Country Distributor
Deutschland 1 distributor(s)