location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Play Center Splash & Play Cannon Ball

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Play Center Splash & Play Cannon Ball
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53054
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138924978
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:44
The date of the most recent change of this product data-sheet in Icecat.
DoC (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Play Center Splash & Play Cannon Ball :
The long product name of Bestway Play Center Splash & Play Cannon Ball. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SPLASH & PLAY CANNON BALL
More>>>
Bestway Play Center Splash & Play Cannon Ball:
The official description of Bestway Play Center Splash & Play Cannon Ball as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SPLASH & PLAY CANNON BALL
- Safety valves
- Sturdy pre-tested vinyl
- Removable slide with tie ropes and built-in grommets
- Water sprayer attaches to garden hose
- Inflatable cushion on pool floor for extra comfort
- Includes one surf rider
- Repair patch included
- Designed water capacity: 276 L 73 gal.)
- Content: One pool, one slide, one surf rider, repair patch

Short summary description Bestway Play Center Splash & Play Cannon Ball:
This short summary of the Bestway Play Center Splash & Play Cannon Ball data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Play Center Splash & Play Cannon Ball, 276 L, Vinyl, Blue, Red

Long summary description Bestway Play Center Splash & Play Cannon Ball:
This is an auto-generated long summary of Bestway Play Center Splash & Play Cannon Ball based on the first three specs of the first five spec groups.

Bestway Play Center Splash & Play Cannon Ball. Capacity: 276 L. Material: Vinyl, Product colour: Blue, Red

Features
Material *
Vinyl
Coloration
Pattern
Product colour *
Blue, Red
Water sprayer
Yes
Self-locking safety valve
Yes
Intrastat code
95069990
Ergonomics
Removable slide
Yes
Weight & dimensions
Capacity *
276 L
Width
3810 mm
Depth
1750 mm
Height
690 mm
Weight & dimensions
Deflated size (W x L)
3000 x 1740 mm
Packaging data
Package type
Box
Package width
400 mm
Package depth
130 mm
Package height
393 mm
Package volume
49000 cm³
Packaging content
Repair patch included
Yes
Packaging content
Surf rider
Logistics data
Products per pallet
48 pc(s)
Minimum order quantity
2 pc(s)