location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Inflatable Box Bag 160cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Box Bag 160cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52194
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138921977
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Apr 2022 10:21:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Inflatable Box Bag 160cm :
The long product name of Bestway Inflatable Box Bag 160cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BOX BAG
More>>>
Bestway Inflatable Box Bag 160cm:
The official description of Bestway Inflatable Box Bag 160cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BOX BAG
- Safety valve
- Sturdy pre-tested vinyl
- Built-in water chamber for stability
- Fun for children and adults
- Great for exercise
- Repair patch included
- Content: One box bag, repair patch

Short summary description Bestway Inflatable Box Bag 160cm:
This short summary of the Bestway Inflatable Box Bag 160cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Inflatable Box Bag 160cm, Vinyl, Grey

Long summary description Bestway Inflatable Box Bag 160cm:
This is an auto-generated long summary of Bestway Inflatable Box Bag 160cm based on the first three specs of the first five spec groups.

Bestway Inflatable Box Bag 160cm. Proper use: Indoor & outdoor, Safety valve, Material: Vinyl, Product colour: Grey

Features
Product colour *
Grey
Material *
Vinyl
Proper use
Indoor & outdoor
Suitable for outdoor use
Yes
Suitable for indoor use
Yes
Safety valve
Yes
Weight & dimensions
Height
1600 mm
Weight & dimensions
Diameter
45 cm
Deflated size (W x L)
160 x 520 mm
Packaging data
Package type
Full color box
Packaging content
Quantity per pack *
1 pc(s)
Inflatable repair kit included
Yes