location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Inflatable Hydro-Force Raft 1.88m x 98cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Hydro-Force Raft 1.88m x 98cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138901740 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 18:14:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Inflatable Hydro-Force Raft 1.88m x 98cm :
The long product name of Bestway Inflatable Hydro-Force Raft 1.88m x 98cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HYDRO-FORCE RAFT
More>>>
Bestway Inflatable Hydro-Force Raft 1.88m x 98cm:
The official description of Bestway Inflatable Hydro-Force Raft 1.88m x 98cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HYDRO-FORCE RAFT
- Deflated Size: 1.97m x 1.15m 77” x 45”)
- Inflated Size: 1.88m x 98cm 74” x 39”)
- Quick inflation/deflation screw valves
- Safety valve
- Sturdy pre-tested vinyl
- 3 air chambers construction
- All around grab rope with built-in grommets
- Inflatable floor for extra comfort
- Heavy-duty handle
- Sturdy oarlocks
- Oar clasps
- Tow ring
- Heavy-duty repair patch included
Content: One boat, repair patch

Short summary description Bestway Inflatable Hydro-Force Raft 1.88m x 98cm:
This short summary of the Bestway Inflatable Hydro-Force Raft 1.88m x 98cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Inflatable Hydro-Force Raft 1.88m x 98cm, Travel/recreation, Inflatable boat, Black, Red, Vinyl, 2 person(s), 120 kg

Long summary description Bestway Inflatable Hydro-Force Raft 1.88m x 98cm:
This is an auto-generated long summary of Bestway Inflatable Hydro-Force Raft 1.88m x 98cm based on the first three specs of the first five spec groups.

Bestway Inflatable Hydro-Force Raft 1.88m x 98cm. Recommended usage: Travel/recreation, Type: Inflatable boat, Product colour: Black, Red. Width: 980 mm, Length: 1880 mm, Weight: 3.09 kg. Minimum order quantity: 6 pc(s), Products per pallet: 120 pc(s)

Features
Number of persons *
2 person(s)
Recommended usage *
Travel/recreation
Type *
Inflatable boat
Maximum weight capacity
120 kg
Product colour *
Black, Red
Chambers quantity
3
Inflatable floor
Yes
Material *
Vinyl
Handle(s)
Yes
Tow ring
Yes
Safety valve
Yes
Built-in grommets
Yes
Package type
Box
Intrastat code
89031010
Features
Interleaved Two of Five (ITF-14)
46942138979747
Weight & dimensions
Width
980 mm
Length
1880 mm
Weight
3.09 kg
Package width
390 mm
Package depth
300 mm
Package height
90 mm
Package volume
75000 cm³
Packaging content
Quantity
1
Repair patch included
Yes
Logistics data
Minimum order quantity
6 pc(s)
Products per pallet
120 pc(s)