Bestway logo

Bestway Pool Cover 3.0m x 1.20m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102112
Info modified on:
14 Mar 2024, 19:29:01
Long product name Bestway Pool Cover 3.0m x 1.20m:

POOL COVER

Bestway Pool Cover 3.0m x 1.20m:

POOL COVER
- Fits 3.00m x 1.20m 10’ x 48”) HydriumTM Pool
- Strong PE material
- Includes ropes to secure cover
- Drain holes to prevent water from accumulating
Content: One pool cover

Short summary description Bestway Pool Cover 3.0m x 1.20m:

Bestway Pool Cover 3.0m x 1.20m, Cover, Grey, Polypropylene (PP), 3 m, 120 cm, 1 pc(s)

Long summary description Bestway Pool Cover 3.0m x 1.20m:

Bestway Pool Cover 3.0m x 1.20m. Product type: Cover, Product colour: Grey, Material: Polypropylene (PP). Quantity per pack: 1 pc(s), Package type: Box, Package width: 298 mm. Minimum order quantity: 6 pc(s), Products per pallet: 180 pc(s)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.