location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark CS820de Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS820de
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21K0230
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646525954 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark CS820de Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 57 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 200000 pages per month
  • - Total number of input trays: 2 Total input capacity: 650 sheets Total output capacity: 500 sheets
  • - Internal memory: 1024 MB Built-in processor 1330 MHz
Warranty: 1-Year
Long product name Lexmark CS820de Colour 1200 x 1200 DPI A4 :
The long product name of Lexmark CS820de Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, 57 ppm, 1200 x 1200 dpi, Quad Core 1.33 GHz, USB, Ethernet, 62.3 kg, 800 W
More>>>
Lexmark CS820de Colour 1200 x 1200 DPI A4:
The official description of Lexmark CS820de Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Production-level performance and professional colour quality
The Lexmark CS820de colour printer brings production-level performance and quality to the office, with the most advanced imaging technology available.

Quad core power
A 1,33 GHz quad core processor with standard 1 GB of memory gives the CS820 Series a powerful print controller.

Professional colour
Professional colour features include ultra-sharp 4800 Colour Quality, PANTONE® calibration and spot colour replacement for repeatable colour accuracy even with critical corporate identity elements.

Solutions flexibility
Lexmark-exclusive Embedded Solutions Framework (eSF) makes the printer programmable to meet the needs of each customer and industry. Several software solutions are included, and more can be added.

Advanced media handling
Expand your paper handling capabilities with standard input capacity of up to 650 pages (expandable to 4500), an optional integrated staple finisher, and the broadest media weight range possible – from tissue-thin paper to thick card stock.

Exceptional touch screen
The CS820 Series’ 10,9 cm colour touch screen features an ultra-smooth surface that can be activated by almost anything, including pens, fingertips or nails – without pressure or direct skin contact.

Environmental responsibility
Save money, paper and energy with efficient power management, automatic ColourSaver toner usage reduction, default duplex printing and low per-page carbon footprint.

Short summary description Lexmark CS820de Colour 1200 x 1200 DPI A4:
This short summary of the Lexmark CS820de Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark CS820de, Laser, Colour, 1200 x 1200 DPI, A4, 57 ppm, Duplex printing

Long summary description Lexmark CS820de Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark CS820de Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark CS820de. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 57 ppm, Duplex printing. Network ready. Product colour: Black, White

Brand Image Product code Product Stock Price from
Lexmark CS510de Colour 1200 x 1200 DPI A4 Lexmark CS510de Colour 1200 x 1200 DPI A4
(show image)
28E0282 CS510de 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 2 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)