location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Transformer Book Flip TP550LA-UH51T Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Transformer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Book Flip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TP550LA-UH51T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0591-M02450
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889349201787 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Transformer Book Flip TP550LA-UH51T Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Black
  • - Intel® Core™ i5 i5-5200U 2.2 GHz
  • - Touchscreen 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 500 GB HDD
  • - Intel® HD Graphics 5500
  • - Ethernet LAN 10,1000,100 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 38 Wh 65 W
  • - Windows 10 Home
Long product name ASUS Transformer Book Flip TP550LA-UH51T Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black :
The long product name of ASUS Transformer Book Flip TP550LA-UH51T Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-5200U (2.2GHz, 3MB Cache), 4GB RAM, 500GB HDD, Intel HD Graphics 5500, WLAN 802.11, Ethernet, Windows 10
More>>>
ASUS Transformer Book Flip TP550LA-UH51T Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:
The official description of ASUS Transformer Book Flip TP550LA-UH51T Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

More flexibility, more imagination
At ASUS we always start with people. We put what people are thinking, feeling, and doing at the heart of our work, translating these insights into meaningful designs for inspiring experiences. ASUS Transformer Book Flip is designed to give the ultimate flexibility, with a display that can be flipped at any angle from zero to 360 degrees. Feel the joy with a full range of ASUS laptops for every need.

Flip from laptop to tablet
ASUS Transformer Book Flip is designed to work as a laptop, a tablet, or anything in between. It has a touchscreen that can be set at any angle from 0 to 360 degrees.

For work, use it as a normal laptop. For games, turn it into a tablet with a Full HD screen. Or for watching movies or presentations, just flip it to any convenient angle!

Thrill to clear and powerful sound
The world is full of living sound and every note is important. ASUS SonicMaster goes beyond just function into indulging all your senses with immersive experiences. Enjoy smooth, rich, and detailed sound in music, movies, voice, and even gaming. SonicMaster combines design, superior hardware, and optimized software for stunning professional-grade audio.

The world at your fingertips
ASUS takes great pride in perfecting the user experience, and the multi-touch display in Transformer Book Flip will enhance your Windows 8 experience whatever screen angle you choose. Exclusive ASUS touch sensor technology means that the display is more accurate and responsive than conventional touch-screens, too!

Sleek yet more powerful and faster
Powerful Intel® Core™ i7 processors enable seamless multitasking and high-performance integrated graphics make everything smoother and more fluid with great video quality. You can even play the latest games, making it ideal for work or pleasure.

Store anything. Get everything.
ASUS cloud services provide the most complete platform for online living, and is accessible anywhere from a host of devices. With ASUS cloud, convenience and ease of use are the priority, offering you easy storage, sharing, and syncing of everything from business presentations to photo albums and your favorite multimedia content.

Short summary description ASUS Transformer Book Flip TP550LA-UH51T Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:
This short summary of the ASUS Transformer Book Flip TP550LA-UH51T Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Transformer Book Flip TP550LA-UH51T, Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Transformer Book Flip TP550LA-UH51T Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:
This is an auto-generated long summary of ASUS Transformer Book Flip TP550LA-UH51T Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black based on the first three specs of the first five spec groups.

ASUS Transformer Book Flip TP550LA-UH51T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Folder)
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
5th gen Intel® Core™ i5
Processor model *
i5-5200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency *
2.2 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel® Core™ i5-5200 Mobile Series
Processor codename
Broadwell
Bus type
DMI2
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
Card reader integrated
Yes
Compatible memory cards
SD, SDHC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card ID
0x1616
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR23Y
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
85212
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity *
38 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, HDD, User
Weight & dimensions
Width
380 mm
Depth
261 mm
Height
27.2 mm
Weight *
2.6 kg
Other features
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2018-04-26 02:10:57
Uk has collected 22 expert reviews for ASUS Transformer Book Flip TP550LA-UH51T Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techadvisor.co.uk
Updated:
2018-04-26 02:10:57
A laptop - tablet hybrid that does neither job well, we review the Asus TP550LA-CJ127H. (Also see: Best laptops 2015 and best tablets 2015 .) Asus has been swept along by Microsoft's dream that people want laptops that can be bent back into huge and clun...
Bottom line The 2 in 1 computer, as Microsoft promotes it, is a mobile computer that is neither fish but all too often quite foul, a jack of few trades and master of none. There may be some application for a wobbly screened 15in tablet cum laptop weighing the wrong s...
60%
fhm.com.ph
Updated:
2018-04-26 02:10:57
Here's the ASUS Transformer Book Flip TP550LD or what we call...a BBW!Before your brain gets crowded with images of PornHub searches and dirty videos, let us clarify that BBW here stands for an entirely different thing: Big, Beautiful Workhorse—three word...
0%
trustedreviews.com
Updated:
2018-04-26 02:10:57
What is the Asus Transformer Book Flip TP550LA? Few firms have been as enthusiastic about hybrid devices as Asus, which started with smaller Android devices and has since moved on to a broad roster of Windows-based machines. Its latest system, the Transfo...
Good Core i7 processor, Smart metallic design, Good keyboard and trackpad, Punchy speakers...
Bad Heavy, thick body, Lack of screen quality, Average battery life...
Bottom line The Flip has a reasonable specification and decent ergonomics, which means it's good as a mid-range laptop. It's not much use a tablet, though, as it's thicker and heavier than the competition, with a poor screen and worse battery life.Next, read more Lap...
60%
tech-boom.com
Updated:
2018-04-26 02:10:57
The main difference between ASUS Transformer Book Flip TP550 from classic notebook is the modified hinge that allows you to tilt the display at a maximum angle of 360 degrees. As a result of this transformer can consistently turn out of the laptop into a...
0%
91mobiles.com
Updated:
2018-04-26 02:10:57
“In a bid to offer the best of the both worlds, we feel that ASUS has made some serious lapses with the Transformer Flip Book”Taiwanese brand ASUS might not be topping the sales charts, but there's no doubt it has always been on the forefront of innovatio...
Good Good build quality, Fullsized keyboard and availability of all ports, Nice touchenabled display, Decent performance...
Bad Heavier than its peers, Pricey option...
70%
notebookcheck.net
Updated:
2018-04-26 02:10:57
The Asus Transformer Book Flip TP550LA-CJ070P is equipped with a display that rotates 360°. As a result, it can be used as a normal notebook, but also as a tablet (among other things). At first glance, the device looks structurally identical to the Transf...
Good Runs quietly, Barely warms up, 360-degree hinge, Reasonably good keyboard...
Bad Dark, low-contrast display with limited viewing angles, Expensive...
Bottom line The Asus Transformer Book Flip TP550LA-CJ070P always runs quietly and does not grow especially warm. The Core i5 processor has enough oomph in it to complete everyday tasks without a problem. The device's foremost feature is its 360-degree rotating displa...
73%
Brand Image Product code Product Stock Price from
ASUS Transformer Book Flip TP200SA-FV0110TS Intel® Celeron® N3050 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver ASUS Transformer Book Flip TP200SA-FV0110TS Intel® Celeron® N3050 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver
(show image)
90NL0082-M03090 TP200SA-FV0110TS 0.00
(excl. VAT)
0 (incl. VAT)