location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Coolerz Inflatable Water Sport X3 Island 1.91m x 1.78m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Coolerz Inflatable Water Sport X3 Island 1.91m x 1.78m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43111
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138920550 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:10
The date of the most recent change of this product data-sheet in Icecat.
Bestway 43111 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Coolerz Inflatable Water Sport X3 Island 1.91m x 1.78m :
The long product name of Bestway Coolerz Inflatable Water Sport X3 Island 1.91m x 1.78m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X3 ISLAND
More>>>
Bestway Coolerz Inflatable Water Sport X3 Island 1.91m x 1.78m:
The official description of Bestway Coolerz Inflatable Water Sport X3 Island 1.91m x 1.78m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

X3 ISLAND
- Two 3 interconnecting nozzles
- Sturdy pre-tested vinyl
- 2 air chambers
- Sturdy coil beam construction
- Heavy-duty handles
- 3 inflatable cushions
- Open bottom to dip feet into water
- Heavy-duty repair patch included
- Contents: One island, repair patch

Short summary description Bestway Coolerz Inflatable Water Sport X3 Island 1.91m x 1.78m:
This short summary of the Bestway Coolerz Inflatable Water Sport X3 Island 1.91m x 1.78m data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Coolerz Inflatable Water Sport X3 Island 1.91m x 1.78m, Blue, White, Floating island, Pattern, Vinyl, 270 kg, 1910 mm

Long summary description Bestway Coolerz Inflatable Water Sport X3 Island 1.91m x 1.78m:
This is an auto-generated long summary of Bestway Coolerz Inflatable Water Sport X3 Island 1.91m x 1.78m based on the first three specs of the first five spec groups.

Bestway Coolerz Inflatable Water Sport X3 Island 1.91m x 1.78m. Product colour: Blue, White, Product type: Floating island, Coloration: Pattern. Width: 1910 mm, Depth: 1730 mm, Height: 410 mm. Package width: 400 mm, Package depth: 400 mm, Package height: 130 mm. Products per pallet: 80 pc(s), Minimum order quantity: 2 pc(s)

Features
Product colour *
Blue, White
Coloration *
Pattern
Material *
Vinyl
Product type *
Floating island
Maximum load weight
270 kg
Chambers quantity
2
Heavy-duty handles
Yes
Intrastat code
39269097
Interleaved Two of Five (ITF-14)
16942138904663
Weight & dimensions
Width
1910 mm
Depth
1730 mm
Weight & dimensions
Height
410 mm
Weight
3.81 kg
Thickness
0.3 mm
Packaging data
Package width
400 mm
Package depth
400 mm
Package height
130 mm
Package volume
49000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
80 pc(s)
Minimum order quantity
2 pc(s)