location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Solar Pool Cover 7.32m x 3.66m x 1.32m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Solar Pool Cover 7.32m x 3.66m x 1.32m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58228 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138918786
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:57:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Solar Pool Cover 7.32m x 3.66m x 1.32m :
The long product name of Bestway Solar Pool Cover 7.32m x 3.66m x 1.32m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SOLAR POOL COVER
More>>>
Bestway Solar Pool Cover 7.32m x 3.66m x 1.32m:
The official description of Bestway Solar Pool Cover 7.32m x 3.66m x 1.32m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SOLAR POOL COVER
- Cover floats on water surface to provide heat insulation
- Minimized pool debris
- Fits 7.32m x3.66m x1.32m 24'x12'x52"") Power Steel Frame Pools
Content: One pool cover

Short summary description Bestway Solar Pool Cover 7.32m x 3.66m x 1.32m:
This short summary of the Bestway Solar Pool Cover 7.32m x 3.66m x 1.32m data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Solar Pool Cover 7.32m x 3.66m x 1.32m, Cover, Blue, Rectangular, 3.66 m, 7.32 m, 132 cm

Long summary description Bestway Solar Pool Cover 7.32m x 3.66m x 1.32m:
This is an auto-generated long summary of Bestway Solar Pool Cover 7.32m x 3.66m x 1.32m based on the first three specs of the first five spec groups.

Bestway Solar Pool Cover 7.32m x 3.66m x 1.32m. Product type: Cover, Product colour: Blue, Shape: Rectangular. Weight: 2.13 kg. Quantity per pack: 1 pc(s), Package type: Blister, Package width: 380 mm. Minimum order quantity: 1 pc(s), Products per pallet: 24 pc(s)

Features
Product type *
Cover
Product colour
Blue
Shape
Rectangular
Pool width (max)
3.66 m
Pool length (max)
7.32 m
Pool height (max)
132 cm
Intrastat code
39269097
Weight & dimensions
Weight
2.13 kg
Packaging data
Quantity per pack
1 pc(s)
Package type
Blister
Package width
380 mm
Package depth
580 mm
Package height
260 mm
Package volume
74000 cm³
Logistics data
Minimum order quantity
1 pc(s)
Products per pallet
24 pc(s)
Brand Image Product code Product Stock Price from
Gre

Gre AR20642 pool part/accessory Maintenance kit
(show image)
AR20642 AR20642
Gre

Gre 90184 (CN) pool part/accessory Skimmer head
(show image)
90184 (CN) 90184 (CN)
Bestway Cleancast Skimmer Set Bestway Cleancast Skimmer Set
(show image)
58325 Cleancast Skimmer Set
Country Distributor
Deutschland 1 distributor(s)