location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Clown Fish Ride-On

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Clown Fish Ride-On
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41088
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:59
The date of the most recent change of this product data-sheet in Icecat.
41088 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Clown Fish Ride-On :
The long product name of Bestway Clown Fish Ride-On. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Clown Fish Ride-On
More>>>
Bestway Clown Fish Ride-On:
The official description of Bestway Clown Fish Ride-On as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Safety valves
- Sturdy pre-tested vinyl
- Heavy-duty handles
- Repair patch included
- Contents: One rider, repair patch

Short summary description Bestway Clown Fish Ride-On:
This short summary of the Bestway Clown Fish Ride-On data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Clown Fish Ride-On, Orange, Ride-on float, Pattern, Vinyl, 3 yr(s), 840 mm

Long summary description Bestway Clown Fish Ride-On:
This is an auto-generated long summary of Bestway Clown Fish Ride-On based on the first three specs of the first five spec groups.

Bestway Clown Fish Ride-On. Product colour: Orange, Product type: Ride-on float, Coloration: Pattern. Width: 840 mm, Depth: 1480 mm, Height: 680 mm. Package width: 240 mm, Package depth: 240 mm, Package height: 55 mm. Products per pallet: 288 pc(s), Minimum order quantity: 6 pc(s)

Features
Product colour *
Orange
Coloration *
Pattern
Material *
Vinyl
Product type *
Ride-on float
Recommended age (min) *
3 yr(s)
Safety valve
Yes
Intrastat code
95069990
Weight & dimensions
Width
840 mm
Depth
1480 mm
Height
680 mm
Weight & dimensions
Weight
800 g
Packaging data
Package width
240 mm
Package depth
240 mm
Package height
55 mm
Package volume
45000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
288 pc(s)
Minimum order quantity
6 pc(s)
Brand Image Product code Product Stock Price from
Bestway 41122 pool/beach float Pink Vinyl Ride-on float Bestway 41122 pool/beach float Pink Vinyl Ride-on float
(show image)
41122 41122
JILONG

JILONG JL037245NPF pool/beach float Blue, Yellow Monochromatic Vinyl Swim ring
(show image)
JL037245NPF JL037245NPF 0.00
(excl. VAT)
0 (incl. VAT)
Bestway Great White Shark Rider Bestway Great White Shark Rider
(show image)
41032 Great White Shark Rider
Bestway Jumbo Whale Rider Bestway Jumbo Whale Rider
(show image)
41009 Jumbo Whale Rider